EN
  • EN
  • DE

PSMN013-100ES

Part No PSMN013-100ES
Manufacturer NXP / Nexperia
Description N-channel 100 V 13.9 mΩ standard level MOSFET in I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240081-PSMN013-100ES
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN013-100ES CAD Model

Description

Product Overview: PSMN013-100ES - NXP Semiconductors

The PSMN013-100ES is a high-performance N-channel MOSFET designed and manufactured by NXP Semiconductors. This power MOSFET is engineered to deliver outstanding efficiency and power density, making it an ideal choice for a wide array of applications that demand reliable and efficient power management solutions.

Key Features

  • Low On-Resistance: The PSMN013-100ES features an exceptionally low on-resistance (R<sub>DS(on)) of only 13 mΩ at a gate-source voltage of 10 V, which enhances its efficiency by minimizing conduction losses.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • 100 V Drain-Source Voltage: The device is rated for a maximum drain-source voltage (V<sub>DS) of 100 V, providing a robust solution for circuits that experience high voltage conditions.
  • Fast Switching Performance: The PSMN013-100ES is designed for fast switching, reducing switching losses and improving overall performance in high-frequency applications.
  • Enhanced Thermal Performance: The MOSFET comes in a TO-220 package, known for its excellent thermal characteristics, ensuring reliable operation even under high-temperature conditions.

Applications

The versatility of the PSMN013-100ES allows it to be used in a range of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Units
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)

Quality and Reliability

NXP Semiconductors is committed to providing high-quality products, and the PSMN013-100ES is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most challenging environments. Whether you are developing power systems for industrial, automotive, or consumer electronics, the PSMN013-100ES offers a compact, efficient, and durable solution that you can trust.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3885 $59.1080
20+ $6.0626 $121.2520
30+ $5.8732 $176.1960
41+ $5.6838 $233.0358
53+ $5.4943 $291.1979
71+ $4.9261 $349.7531
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess