EN
  • EN
  • DE
  • IT

PSMN015-60PS

Part No PSMN015-60PS
Manufacturer NXP / Nexperia
Description N-channel 60 V 14.8 mΩ standard level MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240085-PSMN015-60PS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN015-60PS CAD Model

Description

The PSMN015-60PS is a high-performance, 60V N-channel enhancement-mode MOSFET produced by NXP Semiconductors. It is designed to deliver efficiency and power density in a wide range of applications. This device is part of the NextPowerS3 portfolio, which stands out for its low figure-of-merit (R<sub>DS(on) x Q<sub>g) that ensures reduced conduction and switching losses.

Key Features

  • Low On-State Resistance: The device offers an ultra-low R<sub>DS(on) of 15 mΩ at a gate-source voltage of 10V, minimizing conduction losses and improving efficiency in high-current applications.
  • High Continuous Drain Current: With the capability to handle a continuous drain current (I<sub>D) of up to 100A, this MOSFET can support demanding power requirements.
  • Fast Switching Performance: The PSMN015-60PS is optimized for fast switching, featuring a low gate charge (Q<sub>g) which enables high-speed operation and reduces switching losses.
  • Robust Thermal Management: The MOSFET comes in a TO-220 package that provides excellent thermal characteristics, ensuring reliability and longevity even under high-temperature operating conditions.
  • High Avalanche Ruggedness: Designed to withstand high-energy pulses in the avalanche and commutation modes, this MOSFET is ideal for rugged applications.

Applications

The versatility of the PSMN015-60PS allows it to be used across a diverse range of applications, including:

  • DC/DC converters
  • Power management systems
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Synchronous rectification

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PSMN015-60PS MOSFET is no exception, providing users with a robust and dependable component that enhances the performance of their electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4956 $67.3020
110+ $1.2273 $135.0030
165+ $1.1890 $196.1850
225+ $1.1506 $258.8850
295+ $1.1123 $328.1285
390+ $0.9971 $388.8690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess