EN
  • EN
  • DE
  • IT

PSMN017-80PS

Part No PSMN017-80PS
Manufacturer NXP / Nexperia
Description N-channel 80 V 17 mΩ standard level MOSFET in TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240090-PSMN017-80PS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN017-80PS CAD Model

Description

The PSMN017-80PS is a robust and high-performance N-Channel MOSFET from NXP Semiconductors, designed to deliver efficient power management and conversion in a wide range of applications. This MOSFET is part of NXP's portfolio of power MOSFETs that offer low on-state resistance, high switching speed, and excellent thermal performance.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The device boasts an exceptionally low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-efficiency power supplies and DC-DC converters.
  • High Continuous Drain Current (I<sub>D): With a high continuous drain current capability, the PSMN017-80PS is well-suited for applications requiring high current handling, such as motor control and power inverters.
  • High-Speed Switching: The MOSFET's fast switching characteristics enable high-frequency operation, which is critical for reducing the size of passive components and improving power density in power conversion systems.
  • Enhanced Thermal Performance: The device's excellent thermal characteristics ensure reliability under high-temperature operating conditions, which is essential for maintaining performance and extending the lifespan of electronic systems.
  • Standard TO-220 Package: The PSMN017-80PS comes in a widely used TO-220 package, which is compatible with standard mounting processes and provides a good balance between thermal performance and compactness.

Applications

The PSMN017-80PS is versatile and can be used in a variety of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor drives
  • Inverters
  • Automotive systems
  • Switching regulators

Technical Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 80V Continuous Drain Current (I<sub>D) 17A Power Dissipation (P<sub>D) 48W R<sub>DS(on) Max @ V<sub>GS = 10V 14.5mΩ Operating Temperature Range -55°C to +175°C

With these specifications, the PSMN017-80PS N-Channel MOSFET from NXP stands out as a reliable and efficient solution for power management challenges in both industrial and automotive environments.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.5804 $68.6432
19+ $7.0411 $133.7809
29+ $6.8211 $197.8119
40+ $6.6013 $264.0520
51+ $6.3813 $325.4463
68+ $5.7203 $388.9804
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess