EN
  • EN
  • DE
  • IT

PSMN020-30MLC

Part No PSMN020-30MLC
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Reference case LFPAK33
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 733485-PSMN020-30MLC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN020-30MLC CAD Model

Description

Overview of PSMN020-30MLC MOSFET from NXP Semiconductors

The PSMN020-30MLC from NXP Semiconductors is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) that is designed to deliver efficient power management and conversion in a wide range of applications. This MOSFET utilizes NXP's latest TrenchMOS silicon technology, which provides low on-state resistance (R<sub>DS(on)), high switching speed, and excellent thermal performance.

Key Features

  • Low On-Resistance: The PSMN020-30MLC offers an exceptionally low R<sub>DS(on) which translates to reduced conduction losses and improved overall efficiency in power conversion applications.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 100A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High Switching Speed: The device is optimized for fast switching, which reduces switching losses and is beneficial for high-frequency power converters and motor drives.
  • Enhanced Thermal Performance: The PSMN020-30MLC is housed in a robust LFPAK33 package, which provides excellent thermal conduction and allows for higher power density designs.
  • Low Gate Charge (Q<sub>g): A lower gate charge ensures that less energy is required to turn the MOSFET on and off, which improves the efficiency in switching applications.

Applications

  • DC/DC Converters
  • Power Supplies
  • Motor Control Systems
  • Automotive Applications
  • Power Management Circuits
  • Load Switches

The PSMN020-30MLC is designed to meet the stringent requirements of modern electronic systems, offering reliability and performance that engineers can trust. Its low on-state resistance and high current handling capabilities make it an ideal choice for efficient power conversion in both commercial and industrial settings.

Whether you're designing power supplies, motor controllers, or any other application requiring efficient power switching, the PSMN020-30MLC MOSFET from NXP Semiconductors is a choice worth considering for its performance, efficiency, and reliability.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $4.2391 $67.8256
38+ $3.4785 $132.1830
58+ $3.3699 $195.4542
80+ $3.2612 $260.8960
103+ $3.1525 $324.7075
138+ $2.8265 $390.0570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess