EN
  • EN
  • DE
  • IT

PSMN057-200B

Part No PSMN057-200B
Manufacturer NXP / Nexperia
Description N-channel TrenchMOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240105-PSMN057-200B
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN057-200B CAD Model

Description

The NXP PSMN057-200B is a high-performance, N-channel MOSFET designed to deliver efficient power management and conversion in a wide array of applications. Known for its robustness and efficiency, this MOSFET is an ideal choice for engineers and designers looking for a reliable semiconductor component that can handle significant power levels while maintaining a low on-state resistance.

Key Features

  • Low On-State Resistance: With an R<sub>DS(on) of only 57 mΩ, this MOSFET ensures minimal power loss and improved efficiency in circuits, making it suitable for high-performance applications.
  • High Current Capability: The PSMN057-200B can handle continuous drain currents up to 200 A, making it capable of supporting high-power applications without performance degradation.
  • High-Speed Switching: Engineered for fast switching, this MOSFET can operate at higher frequencies, which is beneficial for power supplies and DC-DC converters.
  • Robust Thermal Performance: Its excellent thermal characteristics allow for better heat dissipation, which contributes to the reliability and longevity of the device.
  • Voltage Rating: The MOSFET is rated for drain-source voltages up to 200 V, providing a wide safety margin for various electronic designs.

Applications

The NXP PSMN057-200B MOSFET is versatile and can be used in a range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PSMN057-200B is no exception. It is manufactured to meet the highest industry standards, ensuring both reliability and performance. With its advanced technology and NXP's reputation for quality, this MOSFET is an excellent choice for designers looking to enhance the efficiency and durability of their electronic systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.5202 $75.6060
65+ $2.0680 $134.4200
100+ $2.0032 $200.3200
135+ $1.9387 $261.7245
175+ $1.8741 $327.9675
235+ $1.6801 $394.8235
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess