EN
  • EN
  • DE
  • IT

PSMN063-150D

Part No PSMN063-150D
Manufacturer NXP / Nexperia
Description N-channel enhancement mode field-effect transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1315+
Reference case SOT428S
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 719964-PSMN063-150D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN063-150D CAD Model

Description

The PSMN063-150D is a high-performance, 150V N-channel enhancement mode field-effect transistor (MOSFET) produced by NXP Semiconductors. This MOSFET is designed to deliver exceptional power efficiency and reliability for a wide range of applications, making it an ideal choice for designers looking to optimize their power management solutions.

Key Features

  • Low On-Resistance: The PSMN063-150D boasts an ultra-low on-resistance (R<sub>DS(on)) of only 63 mΩ at 10 V gate drive, which significantly reduces conduction losses and improves overall efficiency.
  • High Continuous Current: This MOSFET can handle a high continuous drain current (I<sub>D) up to 120 A, making it suitable for high-power applications.
  • Robust Thermal Performance: With an excellent thermal design, the PSMN063-150D ensures stable performance even under high temperature operating conditions.
  • Fast Switching Speed: The device features fast switching capabilities, which minimizes switching losses and is beneficial for high-frequency applications.
  • Improved Avalanche Energy Rating: The product is rated for an enhanced avalanche energy (E<sub>as), providing better ruggedness and reliability in applications subject to high energy pulses.

Applications

The versatility of the PSMN063-150D MOSFET makes it suitable for a variety of applications, including:

  • Power supplies
  • DC/DC converters
  • Motor drives
  • Automotive applications
  • Solar inverters
  • Switching regulators

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the PSMN063-150D is no exception. It is produced using state-of-the-art manufacturing processes that ensure high reliability and performance consistency. This MOSFET is also RoHS compliant, reflecting NXP's dedication to environmental responsibility.

Conclusion

In conclusion, the PSMN063-150D from NXP is a powerful and reliable component that offers a combination of low on-resistance, high current handling, fast switching, and robust thermal management. Whether for industrial, automotive, or consumer electronics, this MOSFET stands out as a top choice for engineers looking to enhance their power management systems.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $1.0043 $65.2795
160+ $0.8240 $131.8400
245+ $0.7983 $195.5835
335+ $0.7726 $258.8210
435+ $0.7468 $324.8580
580+ $0.6695 $388.3100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,770 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess