The PSMN070-200P is a robust and efficient N-channel enhancement mode Field-Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This particular MOSFET is part of NXP's high-performance Power MOSFET portfolio and is engineered to deliver excellent power efficiency and reliability for a wide range of applications.
Key Features
- Low On-Resistance: The PSMN070-200P features a very low on-state resistance (R<sub>DS(on)) of only 7 mΩ at V<sub>GS = 10 V, minimizing conduction losses and improving overall efficiency.
- High Continuous Drain Current: It supports a high continuous drain current (I<sub>D) of up to 100 A, making it suitable for applications requiring high current handling capabilities.
- High-Speed Switching: With fast switching performance, this MOSFET is ideal for high-frequency power switching applications.
- Robust Thermal Performance: The PSMN070-200P is designed with an excellent thermal profile, ensuring stable operation even at high temperatures.
- Enhanced Power Density: Its compact and optimized design allows for increased power density, which is critical for space-constrained applications.
Applications
The PSMN070-200P is versatile and can be used in a variety of applications, including:
- DC/DC converters
- Motor drives
- Power management systems
- Automotive applications
- Switch Mode Power Supplies (SMPS)
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
200 V
Continuous Drain Current (I<sub>D)
100 A
On-State Resistance (R<sub>DS(on))
7 mΩ
Power Dissipation (P<sub>D)
429 W
Operating Temperature Range
-55°C to +175°C
This power MOSFET is not only designed for performance but also for ease of use and integration into various electronic systems, making it a preferred choice for engineers and designers looking for reliable and high-quality power transistors.