EN
  • EN
  • DE

PSMN075-100MSE

Part No PSMN075-100MSE
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 100 V 71 m standard level MOSFET in LFPAK33 designed specifically for PoE applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case VSSOP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
RoHS State Request Verification
Win Source Part Number 758278-PSMN075-100MSE
Family Name PSMN075-100MSE
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN075-100MSE CAD Model

Description

PSMN075-100MSE - NXP Semiconductors

The PSMN075-100MSE is a robust and efficient MOSFET designed by NXP Semiconductors, tailored for high-performance applications that require low on-state resistance and high switching speeds. This power MOSFET is part of NXP's portfolio of medium power transistors that cater to a wide range of applications from automotive to energy management, and telecommunications to industrial uses.

Key Features:

  • Low On-State Resistance (R<sub>DS(on)): The PSMN075-100MSE boasts an exceptionally low on-state resistance of only 7.5 mΩ at V<sub>GS = 10 V, which translates to increased efficiency and reduced heat dissipation during operation.
  • High Current Capability: With a continuous drain current (I<sub>D) of 100 A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • 100V Drain-Source Voltage (V<sub>DS): The device supports a drain-source voltage up to 100V, providing a wide safety margin for fluctuating supply voltages and enabling its use in high voltage circuits.
  • Fast Switching Speed: The PSMN075-100MSE is engineered for rapid switching, reducing transition losses and improving overall performance in high-frequency circuits.
  • Enhanced Durability: Built with rugged features, this MOSFET is designed to withstand harsh conditions and provide reliable operation over an extended lifespan.
  • TO-220 Package: The device comes in a widely used and easily mountable TO-220 package, which facilitates heat dissipation and simplifies PCB layout design.

Applications:

The PSMN075-100MSE is versatile and can be utilized in various applications, including:

  • DC/DC converters and VRMs (Voltage Regulator Modules)
  • Motor drives and controllers
  • Power management systems
  • Switch mode power supplies (SMPS)
  • Automotive applications requiring high efficiency and reliability

With its combination of low on-state resistance, high current handling, and fast switching speeds, the PSMN075-100MSE from NXP Semiconductors is an excellent choice for designers looking to optimize their power circuitry for efficiency and reliability. Its robust construction and thermal performance ensure that it can meet the requirements of a wide range of industrial and commercial electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
27+ $1.8865 $50.9355
57+ $1.7672 $100.7304
88+ $1.7075 $150.2600
126+ $1.5881 $200.1006
164+ $1.5284 $250.6576
205+ $1.4687 $301.0835
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 27 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess