EN
  • EN
  • DE

PSMN2R0-30YLE,115

Part No PSMN2R0-30YLE,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V LFPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 87nC @ 10V
Max Input Capacitance 5217pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 272W (Tc)
Maximum Rds On at Id,Vgs 2 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 138469-PSMN2R0-30YLE,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN2R0-30YLE,115 CAD Model

Description

The PSMN2R0-30YLE,115 is a high-performance, N-channel enhancement mode Field Effect Transistor (FET) from NXP Semiconductors. Designed to deliver efficiency and power density, this MOSFET is a prime choice for a variety of applications, including DC-DC converters, motor drives, and power management solutions.

Key Features

  • Low On-Resistance: The device boasts an extremely low on-resistance (R<sub>DS(on)) of just 2.06 mΩ at V<sub>GS = 10 V, which significantly reduces conduction losses and improves overall system efficiency.
  • High Continuous Drain Current: With a high continuous drain current (I<sub>D) of up to 100 A, this MOSFET can handle high current loads, making it suitable for power-intensive applications.
  • High-Speed Switching: The PSMN2R0-30YLE,115 is optimized for fast switching, reducing switching losses and enhancing performance in high-frequency circuits.
  • Robust Thermal Performance: The MOSFET's low thermal resistance ensures efficient heat dissipation, contributing to its reliability and longevity even in demanding thermal environments.
  • Logic Level Gate Drive: It can be driven at logic level gate drive voltages, providing compatibility with a wide range of control circuits and simplifying the drive circuitry.

Applications

  • DC-DC Converters
  • Power Supply Modules
  • Motor Control Systems
  • Automotive Applications
  • Power Management Circuits

Product Specifications

Parameter Value Drain-Source Voltage (V<sub>DS) 30 V Gate-Source Voltage (V<sub>GS) ±20 V Continuous Drain Current (I<sub>D) 100 A Power Dissipation (P<sub>D) 110 W Operating Temperature Range -55°C to +175°C

The PSMN2R0-30YLE,115 MOSFET from NXP is a testament to the company's commitment to providing advanced semiconductor solutions that meet the stringent requirements of modern electronic systems. Its combination of low on-resistance, high current capability, and fast switching speeds make it an excellent choice for engineers looking to optimize their power designs for performance and efficiency.

You May Also Be Interested in

Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2782 $51.1280
100+ $1.0488 $104.8800
150+ $1.0160 $152.4000
205+ $0.9833 $201.5765
265+ $0.9505 $251.8825
355+ $0.8522 $302.5310
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,210 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess