EN
  • EN
  • DE
  • IT

PSMN2R5-60PL

Part No PSMN2R5-60PL
Manufacturer NXP / Nexperia
Description N-channel 60 V, 2.6 mΩ logic level MOSFET in SOT78
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240129-PSMN2R5-60PL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN2R5-60PL CAD Model

Description

Overview of NXP's PSMN2R5-60PL MOSFET

The PSMN2R5-60PL is a high-performance, low-threshold, N-channel enhancement-mode Field-Effect Transistor (FET) from NXP Semiconductors, designed for a wide range of applications. This power MOSFET is part of NXP's NextPowerS3 portfolio, which is renowned for its efficiency and reliability.

Key Features

  • Low On-State Resistance: The PSMN2R5-60PL boasts an exceptionally low on-state resistance (R<sub>DS(on)) of just 2.5 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of up to 100 A, this MOSFET can handle high current applications with ease, making it suitable for power-intensive tasks.
  • Robust Thermal Performance: The device's excellent thermal characteristics ensure reliable operation even under high temperature environments, thanks to its maximum junction temperature of 175°C.
  • Reduced Switching Losses: The PSMN2R5-60PL features fast switching speeds, which contribute to reduced switching losses and improved performance in high-frequency circuits.
  • Advanced Packaging: Enclosed in a TO-220 package, the PSMN2R5-60PL is designed for easy mounting and heat dissipation, which is critical for maintaining stability and prolonging the life of the product.

Applications

The PSMN2R5-60PL is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC converters
  • Motor drives
  • Battery management systems
  • Power management for computing
  • Automotive applications

Quality and Reliability

NXP's commitment to quality is evident in the PSMN2R5-60PL, which is produced with state-of-the-art manufacturing processes. It is designed to meet the stringent requirements of industrial and automotive industries, ensuring high reliability and performance consistency.

The PSMN2R5-60PL represents a blend of advanced technology and robust design, making it an ideal choice for engineers looking for a MOSFET that delivers both power efficiency and durability.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.2405 $64.8100
49+ $2.6583 $130.2567
76+ $2.5756 $195.7456
104+ $2.4928 $259.2512
135+ $2.4100 $325.3500
180+ $2.1604 $388.8720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess