EN
  • EN
  • DE
  • IT

PSMN2R7-30PL

Part No PSMN2R7-30PL
Manufacturer NXP / Nexperia
Description N-channel 30 V 2.7 mΩ logic level MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240133-PSMN2R7-30PL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN2R7-30PL CAD Model

Description

Introducing the PSMN2R7-30PL MOSFET from NXP Semiconductors

The PSMN2R7-30PL is a high-performance, N-channel enhancement mode Field-Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is a part of NXP's renowned power management solutions, offering designers a perfect blend of efficiency and reliability for a wide range of applications.

Key Features:

  • Low On-Resistance: The PSMN2R7-30PL features an extremely low on-resistance (R<sub>DS(on)) of just 2.7 mΩ at a gate drive of 10 V, which translates to reduced conduction losses and improved overall efficiency in applications.
  • High Continuous Drain Current: With the ability to support a continuous drain current (I<sub>D) of up to 100 A, this MOSFET can handle high current loads, making it ideal for power-intensive tasks.
  • Enhanced Power Density: Thanks to its compact size and high performance, the PSMN2R7-30PL enables increased power density in circuit designs, allowing for smaller and more energy-efficient products.
  • Robust Thermal Performance: The device is encapsulated in a plastic package with high thermal performance, ensuring reliable operation even under high temperature conditions.
  • Low Gate Charge: The reduced gate charge (Q<sub>G) minimizes switching losses and enables fast switching speeds, which is crucial for high-frequency applications.

Applications:

The versatility of the PSMN2R7-30PL MOSFET makes it suitable for a broad range of applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Computing
  • Automotive applications
  • Switching regulators

Product Summary:

The PSMN2R7-30PL from NXP is a testament to the company's commitment to delivering high-quality and efficient power management components. Its low on-resistance, high current handling capability, and fast switching speeds make it a standout MOSFET for designers aiming to optimize their power systems. Whether it's for industrial, automotive, or consumer electronics, the PSMN2R7-30PL is engineered to meet the demanding requirements of modern electronic applications.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet provided by NXP Semiconductors to ensure the best implementation of the PSMN2R7-30PL in their projects.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.9700 $69.5800
32+ $4.0787 $130.5184
50+ $3.9507 $197.5350
68+ $3.8239 $260.0252
88+ $3.6958 $325.2304
118+ $3.3142 $391.0756
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess