EN
  • EN
  • DE
  • IT

PSMN3R0-30YL

Part No PSMN3R0-30YL
Manufacturer NXP / Nexperia
Description N-channel TrenchMOS logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240136-PSMN3R0-30YL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN3R0-30YL CAD Model

Description

Product Overview: PSMN3R0-30YL MOSFET by NXP Semiconductors

The PSMN3R0-30YL is a high-performance, low-threshold N-channel MOSFET brought to you by NXP Semiconductors, a leader in the field of high-quality semiconductor products. This component is designed to deliver efficient power management and conversion in various applications, making it an ideal choice for modern electronic systems.

Key Features

  • Low On-Resistance: The PSMN3R0-30YL boasts an exceptionally low on-resistance (R<sub>DS(on)) of only 3.0 mΩ, which significantly reduces conduction losses and improves overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of up to 100 A, this MOSFET can handle high current applications with ease.
  • Low Threshold Voltage: A low threshold voltage ensures that the MOSFET can be driven at lower gate voltages, enhancing compatibility with low-voltage drive circuits.
  • Robust Thermal Performance: The PSMN3R0-30YL is encapsulated in a LFPAK56 (Power-SO8) package, known for excellent thermal performance and a small footprint.

Applications

Thanks to its impressive specifications, the PSMN3R0-30YL is suitable for a wide range of applications, including:

  • DC/DC Converters
  • Motor Control Systems
  • Power Management Circuits
  • Switching Regulators
  • Computing and Server Power Supplies

Advantages

The PSMN3R0-30YL from NXP stands out for its combination of low on-resistance, high current capability, and efficient thermal management. These features make it a highly efficient solution for power-intensive applications, where minimizing energy loss is crucial. Its robust design and reliability are hallmarks of NXP's commitment to quality, ensuring that this MOSFET meets the stringent demands of modern electronic systems.

Environmental and Quality Certifications

NXP Semiconductors ensures that the PSMN3R0-30YL complies with various environmental and quality standards, including RoHS and REACH. Customers can trust in a product that not only delivers performance but also adheres to the latest regulations for environmental safety and sustainability.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.7771 $67.7710
24+ $5.5611 $133.4664
37+ $5.3879 $199.3523
50+ $5.2133 $260.6650
65+ $5.0399 $327.5935
86+ $4.5185 $388.5910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,840 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess