EN
  • EN
  • DE

PSMN3R0-60ES

Part No PSMN3R0-60ES
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description N-channel 60 V 3.0 mΩ standard level MOSFET in I2PAK.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240137-PSMN3R0-60ES
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN3R0-60ES CAD Model

Description

Overview of PSMN3R0-60ES MOSFET

The PSMN3R0-60ES is a high-performance, N-channel enhancement mode field-effect transistor (MOSFET) designed by NXP Semiconductors. This power MOSFET is built using NXP's advanced silicon technology, which provides superior performance in terms of switching speed, thermal characteristics, and efficiency. It is primarily intended for use in a wide range of power applications, including power supplies, DC-DC converters, motor drives, and other high-efficiency switching applications.

Key Features

  • Low On-State Resistance: The PSMN3R0-60ES boasts an exceptionally low on-state resistance (R<sub>DS(on)) of just 3.0 mΩ at V<sub>GS = 10 V, minimizing power losses and improving overall efficiency.
  • High Continuous Drain Current: This MOSFET can handle a high continuous drain current (I<sub>D) of up to 100 A, making it suitable for high-power applications.
  • 60V Drain-Source Voltage: With a drain-source voltage (V<sub>DS) of 60V, it can be used in systems with high voltage requirements.
  • Fast Switching Performance: The device's fast switching capabilities ensure minimal switching losses and are ideal for high-frequency power switching applications.
  • Enhanced Thermal Performance: The PSMN3R0-60ES is encapsulated in a robust package that enhances its thermal dissipation, ensuring reliable operation even under high-temperature conditions.
  • Gate-Source Voltage Protection: It features a ±20 V gate-source voltage (V<sub>GS) protection, which helps prevent gate oxide damage during operation.

Applications

The versatility of the PSMN3R0-60ES MOSFET allows it to be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • Power Inversion and Rectification

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PSMN3R0-60ES is no exception. It is designed to meet stringent industry standards, ensuring high performance and reliability for critical applications.

Overall, the PSMN3R0-60ES from NXP is an excellent choice for designers looking for a robust, efficient, and high-performing power MOSFET for their next project.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3324 $65.3268
16+ $7.6577 $122.5232
24+ $7.4186 $178.0464
33+ $7.1783 $236.8839
42+ $6.9392 $291.4464
56+ $6.2220 $348.4320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess