EN
  • EN
  • DE
  • IT

PSMN3R3-80ES

Part No PSMN3R3-80ES
Manufacturer NXP / Nexperia
Description N-channel 80 V, 3.3 mΩ standard level MOSFET in I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240143-PSMN3R3-80ES
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN3R3-80ES CAD Model

Description

The PSMN3R3-80ES is a high-performance, low-voltage N-channel enhancement-mode Field Effect Transistor (FET) designed and manufactured by NXP Semiconductors. This MOSFET is tailored for high-efficiency power management tasks and is particularly suited for switch-mode power supply (SMPS) applications, DC-DC converters, and power switches in computing and consumer electronics.

Key Features

  • Low On-Resistance: With an R<sub>DS(on) of just 3.3 mΩ, the PSMN3R3-80ES ensures minimal power loss and heat generation, enhancing the overall efficiency of the application it's used in.
  • High Current Capability: This MOSFET supports a continuous drain current (I<sub>D) of up to 100A, making it capable of handling high current loads without performance degradation.
  • Reduced Gate Charge: The optimized gate charge (Q<sub>g) allows for fast switching performance, which is critical in reducing switching losses in power conversion applications.
  • 80V Drain-Source Voltage: The device can handle a maximum drain-source voltage (V<sub>DS) of 80V, providing a good safety margin for applications with high voltage requirements.
  • Robust Thermal Performance: Designed with an excellent thermal resistance, the MOSFET operates reliably even at elevated temperatures, contributing to the longevity of the end product.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Power Management for Computing
  • Motor Drives
  • Battery Management Systems

The PSMN3R3-80ES is encapsulated in a TO-220 package, which is widely recognized for its robustness and ease of mounting on a printed circuit board (PCB). The package is also designed for optimal heat dissipation, ensuring the MOSFET operates within its specified temperature range even under high current conditions.

By integrating the PSMN3R3-80ES into your design, you can expect a reliable and efficient performance, which is essential for modern electronic devices that demand compact sizes without compromising on power handling capabilities. NXP's commitment to quality and performance makes this MOSFET a preferred choice for engineers and designers across various industries.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $7.0204 $70.2040
23+ $5.7604 $132.4892
35+ $5.5793 $195.2755
48+ $5.3995 $259.1760
62+ $5.2196 $323.6152
83+ $4.6803 $388.4649
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess