EN
  • EN
  • DE
  • IT

PSMN3R5-30YL

Part No PSMN3R5-30YL
Manufacturer NXP / Nexperia
Description N-channel TrenchMOS logic level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240145-PSMN3R5-30YL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN3R5-30YL CAD Model

Description

PSMN3R5-30YL MOSFET Overview

The PSMN3R5-30YL is a high-performance, low-threshold N-channel MOSFET produced by NXP Semiconductors, a leading technology company known for its innovative and reliable products. This MOSFET is part of NXP's NextPowerS3 portfolio and is designed to deliver exceptional efficiency and power density in a wide range of applications. The PSMN3R5-30YL is particularly suitable for high-efficiency power conversion in computing, telecom, and industrial applications.

Key Features

  • Low On-Resistance: The PSMN3R5-30YL features an ultra-low on-resistance (R<sub>DS(on)) of just 3.5 mΩ at V<sub>GS = 10 V, which helps to minimize conduction losses and enhance overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 100 A, this MOSFET can handle high current loads, making it ideal for demanding power applications.
  • Reduced Gate Charge: The device has a low total gate charge (Q<sub>g), which reduces switching losses and allows for faster switching speeds.
  • Optimized Packaging: Housed in an LFPAK33 (Power-SO8) package, the PSMN3R5-30YL offers a compact footprint without compromising on thermal performance. The package is designed for improved automated optical inspection (AOI) capabilities and is RoHS compliant.

Applications

The PSMN3R5-30YL is versatile and can be used in various applications, including:

  • DC-to-DC converters
  • Power supplies for servers, telecom, and datacom infrastructure
  • Synchronous rectification in switched-mode power supplies (SMPS)
  • Battery management systems
  • Motor control circuits

Reliability and Performance

NXP's PSMN3R5-30YL MOSFET is designed to deliver not only high performance but also reliability. It features a 100% avalanche tested design, ensuring robustness and reliability in operation. Furthermore, the MOSFET's low thermal resistance ensures efficient heat dissipation, which contributes to a longer operational lifespan and stable performance even under high-stress conditions.

For engineers and designers looking for a MOSFET that offers high efficiency, thermal performance, and reliability, the PSMN3R5-30YL from NXP is an excellent choice that can meet the demands of today's high-performance power conversion applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.6119 $67.3090
260+ $0.5019 $130.4940
400+ $0.4864 $194.5600
550+ $0.4708 $258.9400
715+ $0.4554 $325.6110
955+ $0.4075 $389.1625
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,290 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess