EN
  • EN
  • DE
  • IT

PSMN3R5-80ES

Part No PSMN3R5-80ES
Manufacturer NXP / Nexperia
Description N-channel 80 V, 3.5 m standard level MOSFET in I2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240146-PSMN3R5-80ES
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN3R5-80ES CAD Model

Description

The PSMN3R5-80ES is a high-performance, low-voltage Power MOSFET manufactured by NXP Semiconductors. Designed to address the demanding requirements of power efficiency and reliability, this MOSFET is an ideal choice for a wide range of applications, including DC-DC converters, motor drives, and power management solutions.

Key Features

  • Low On-State Resistance: The PSMN3R5-80ES boasts an exceptionally low on-state resistance (R<sub>DS(on)) of only 3.5 mΩ at a gate drive of 10V. This low R<sub>DS(on) minimizes conduction losses and improves overall efficiency.
  • High Continuous Drain Current: With a robust continuous drain current (I<sub>D) of 100A, this MOSFET can handle high current applications with ease, making it suitable for power-intensive tasks.
  • 80V Drain-to-Source Voltage: The device is rated for a maximum drain-to-source voltage (V<sub>DS) of 80V, providing a good safety margin for applications with high voltage requirements.
  • Enhanced Thermal Performance: The PSMN3R5-80ES comes in a TO-220 package, known for its excellent thermal characteristics, ensuring reliable operation even under high temperature conditions.
  • Fast Switching Speed: This MOSFET features fast switching capabilities, which is crucial for reducing switching losses and improving the performance of high-frequency power circuits.
  • Low Gate Charge: The low gate charge (Q<sub>g) of the PSMN3R5-80ES facilitates efficient gate drive performance, contributing to reduced power dissipation during switching events.

Applications

The PSMN3R5-80ES is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • DC-to-DC Converters
  • Motor Control Circuits
  • Automotive Applications
  • High-Efficiency Power Conversion

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The PSMN3R5-80ES is no exception, as it is designed to meet the stringent standards of the industry, ensuring long-term performance and dependability for your critical applications.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5256 $70.1024
9+ $14.3797 $129.4173
14+ $13.9308 $195.0312
20+ $13.4819 $269.6380
25+ $13.0318 $325.7950
34+ $11.6838 $397.2492
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess