EN
  • EN
  • DE

PSMN3R8-30LL,115

Part No PSMN3R8-30LL,115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V QFN3333
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2.15V @ 1mA
Max Gate Charge 38nC @ 10V
Max Input Capacitance 2085pF @ 15V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 69W (Tc)
Maximum Rds On at Id,Vgs 3.7 mOhm @ 10A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN3333 (3.3x3.3)
Dimension 8-VDFN Exposed Pad
Win Source Part Number 130196-PSMN3R8-30LL,115
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1,400
Ultra Librarian 3D Model Ultra Librarian PSMN3R8-30LL,115 CAD Model

Description

The PSMN3R8-30LL,115 is a high-performance, N-channel enhancement mode field-effect transistor (MOSFET) designed and manufactured by NXP Semiconductors. This device is well-suited for a wide range of power management tasks, particularly in applications requiring high efficiency and power density. NXP's state-of-the-art technology ensures that the PSMN3R8-30LL,115 delivers exceptional performance characteristics, including low on-resistance, high switching speed, and robust thermal properties.

Key Features:

  • Low On-Resistance: The MOSFET boasts an extremely low on-resistance of 3.8 mOhms, which minimizes conduction losses and enhances overall efficiency.
  • High Switching Speed: Its fast switching capabilities ensure that the device can handle high-frequency operations with ease, making it ideal for modern switching power supplies and converters.
  • Power-SO8 Package: Enclosed in a compact Power-SO8 package, the PSMN3R8-30LL,115 offers excellent thermal performance and is optimized for a small footprint on PCBs.
  • 30V Drain-Source Voltage: With a maximum drain-source voltage (Vds) of 30V, it can be safely used in various circuit configurations without the risk of breakdown.
  • High Continuous Drain Current: It supports a continuous drain current (Id) of up to 100A, making it capable of handling high-power applications.
  • Low Gate Charge: The device's low gate charge (Qg) allows for efficient gate driving, which translates to reduced switching losses.
  • Robustness: Engineered for durability, the PSMN3R8-30LL,115 is characterized by its ruggedness and ability to withstand harsh operating conditions.

Applications:

The versatility of the PSMN3R8-30LL,115 MOSFET makes it an excellent choice for a variety of applications, including:

  • DC/DC Converters
  • Power Supplies for Servers and Telecom Systems
  • Motor Drives
  • Battery Management Systems
  • Power Management for Consumer Electronics

With its blend of performance, efficiency, and reliability, the PSMN3R8-30LL,115 from NXP is an ideal component for designers looking to optimize their power management solutions. Its technical specifications meet the demands of today's high-performance electronic systems, ensuring that it remains a go-to choice for engineers around the world.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess