EN
  • EN
  • DE
  • IT

PSMN4R0-25YLC

Part No PSMN4R0-25YLC
Manufacturer NXP / Nexperia
Description N-channel 25 V 4.5 mΩ logic level MOSFET in LFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240149-PSMN4R0-25YLC
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN4R0-25YLC CAD Model

Description

Introducing the PSMN4R0-25YLC MOSFET from NXP Semiconductors

The PSMN4R0-25YLC is a high-performance, N-channel enhancement mode Field-Effect Transistor (MOSFET) designed by NXP Semiconductors, a leader in the semiconductor industry. This power MOSFET is a part of NXP's NextPowerS3 portfolio and is engineered to deliver exceptional efficiency, robustness, and reliability for a wide range of applications.

With a drain-source voltage (V<sub>DS) of 25V and a continuous drain current (I<sub>D) of 380A, the PSMN4R0-25YLC is optimized for high-power density and energy-efficient solutions. Its low on-state resistance (R<sub>DS(on)) of just 0.57 mΩ at V<sub>GS = 10V ensures minimal conduction losses, making it an ideal choice for applications requiring high current handling with reduced power loss.

The device's ultra-low gate charge (Q<sub>G) and low effective output capacitance (C<sub>oss) contribute to its fast switching performance, further enhancing its energy efficiency and suitability for high-frequency operations. This makes the PSMN4R0-25YLC an excellent choice for switch-mode power supplies (SMPS), DC-DC converters, motor drives, and other power management tasks where switching speed and efficiency are critical.

Built with NXP's advanced silicon technology, the PSMN4R0-25YLC also features robust thermal characteristics, offering excellent performance even under high temperature conditions. Its LFPAK56 (Power-SO8) package is designed for improved thermal and electrical performance, with a copper clip and solder die attach providing low thermal resistance and high reliability in extreme conditions.

The MOSFET's integrated ESD protection ensures resilience against electrostatic discharge events, safeguarding your designs from unforeseen electrical spikes. Additionally, its 100% avalanche tested design guarantees safe operation during abnormal operating conditions, making this component a trustworthy and durable solution for your power circuitry needs.

Whether you are developing power management systems for computing, telecom infrastructure, automotive, or industrial applications, the PSMN4R0-25YLC from NXP Semiconductors offers the performance, efficiency, and reliability to meet the most demanding requirements. Its advanced features and robust design make it a smart choice for engineers looking to optimize their power designs for both performance and cost.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.8263 $68.2630
24+ $5.6013 $134.4312
36+ $5.4266 $195.3576
50+ $5.2520 $262.6000
64+ $5.0761 $324.8704
86+ $4.5509 $391.3774
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,100 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess