EN
  • EN
  • DE
  • IT

PSMN4R4-80PS

Part No PSMN4R4-80PS
Manufacturer NXP / Nexperia
Description N-channel 80 V, 4.1 mΩ standard level FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240158-PSMN4R4-80PS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN4R4-80PS CAD Model

Description

The PSMN4R4-80PS is a high-performance, 80V N-channel MOSFET produced by NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This power MOSFET is designed to deliver efficient power management and conversion in a wide range of applications. With its low on-state resistance and high switching speeds, the PSMN4R4-80PS is an ideal choice for high-efficiency power supplies, motor control systems, and DC-DC converters.

Key Features

  • Low On-Resistance: The device features a very low on-state resistance (R<sub>DS(on)) of 4.4 mΩ at 10 V gate drive, which enhances overall efficiency by minimizing conduction losses.
  • High Current Capability: The PSMN4R4-80PS can handle continuous drain currents up to 100 A, making it suitable for high-power applications.
  • Advanced Packaging: Equipped with NXP's LFPAK (Loss Free Package), this MOSFET offers superior thermal performance and a small footprint, ideal for space-constrained applications.
  • Fast Switching: The device's fast switching characteristics ensure efficient operation at high frequencies, which is critical for reducing energy losses in power conversion systems.
  • Robustness: The MOSFET is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and a long operational life.
  • Logic Level Gate Drive: Its compatibility with 5V gate drive voltages allows for direct interfacing with microcontrollers and other logic-level devices.

Applications

The versatility of the PSMN4R4-80PS allows it to be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC/DC Converters
  • Power Management for Computer Servers
  • Motor Drives and Inverters
  • Automotive Systems and Powertrain Controls
  • LED Lighting Systems

With its robust design and exceptional performance, the PSMN4R4-80PS from NXP is a top-tier component for designers seeking to enhance the efficiency and reliability of their power management systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.2729 $65.4580
49+ $2.6855 $131.5895
75+ $2.6014 $195.1050
103+ $2.5173 $259.2819
133+ $2.4333 $323.6289
178+ $2.1823 $388.4494
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess