EN
  • EN
  • DE

PSMN5R0-100ES

Part No PSMN5R0-100ES
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 120A I2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 120A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 170nC @ 10V
Max Input Capacitance 9900pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 338W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package I2PAK
Dimension TO-262-3 Long Leads, I2Pak, TO-262AA
Win Source Part Number 210293-PSMN5R0-100ES
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN5R0-100ES CAD Model

Description

The PSMN5R0-100ES is a high-performance, enhancement-mode n-channel MOSFET produced by NXP Semiconductors. This power MOSFET is specifically designed to address the increasing demand for energy efficiency and power density in modern electronic applications. With its low on-state resistance and high switching speed, the PSMN5R0-100ES is an ideal choice for a wide range of power conversion and management tasks in various sectors, including computing, automotive, industrial, and telecom.

Key Features:

  • Low On-State Resistance: The device boasts an exceptionally low RDS(on) of just 4.5 mΩ at a gate-source voltage of 10 V, which minimizes conduction losses and enhances overall efficiency.
  • High Continuous Drain Current: It supports a high continuous drain current (ID) of up to 100 A, allowing for robust performance in applications requiring high current handling capability.
  • Advanced Technology: Utilizing NXP's latest silicon technologies, this MOSFET offers improved performance characteristics, including low gate charge (Qg) for faster switching.
  • Enhanced Thermal Performance: The PSMN5R0-100ES is encapsulated in a TO-220 package, which is known for its excellent thermal performance, ensuring reliability even under high power and temperature conditions.
  • High Avalanche Energy Rating: This MOSFET is engineered to withstand high energy pulses in the avalanche and commutation modes, making it suitable for rugged applications.

Applications:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Switch-mode power supplies (SMPS)
  • Power inverters
  • Automotive applications

The PSMN5R0-100ES from NXP is a testament to the company's commitment to providing state-of-the-art semiconductor solutions. Its robustness, combined with high efficiency, makes it a versatile component for designers looking to optimize their power systems without compromising on performance or reliability.

You May Also Be Interested in

Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess