EN
  • EN
  • DE

PSMN5R0-100XS,127

Part No PSMN5R0-100XS,127
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 67.5A TO-220F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 100V
Continuous Drain Current at 25°C 67.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 153nC @ 10V
Max Input Capacitance 9900pF @ 50V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 63.8W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 15A, 10V
Mounting Through Hole
Case / Package TO-220F
Dimension TO-220-3 Full Pack, Isolated Tab
Win Source Part Number 1090426-PSMN5R0-100XS,127
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN5R0-100XS,127 CAD Model

Description

The PSMN5R0-100XS,127 is a high-performance, 100V N-channel MOSFET designed and manufactured by NXP Semiconductors. This power transistor is part of NXP's NextPowerS3 portfolio, which is known for offering a balance of low on-state resistance (R<sub>DS(on)) and reduced switching losses, making it an ideal choice for high-efficiency power conversion applications.

Key Features:

  • Low On-State Resistance: With an R<sub>DS(on) of just 5.0 mΩ at a gate-source voltage of 10V, the PSMN5R0-100XS,127 provides efficient conduction, minimizing power losses and improving overall system efficiency.
  • High Continuous Drain Current: This MOSFET can handle a continuous drain current (I<sub>D) of up to 100A, allowing it to manage high power levels in various applications.
  • Reduced Gate Charge (Q<sub>g): A low gate charge ensures faster switching speeds, which is crucial for applications that require quick response times.
  • Enhanced Thermal Performance: The PSMN5R0-100XS,127 features an improved package design for better heat dissipation, ensuring reliable operation even under high-temperature conditions.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, guaranteeing robust performance and long-term reliability.
  • Environmentally Friendly: This MOSFET is RoHS compliant, meaning it adheres to strict environmental standards by avoiding the use of hazardous substances.

Applications:

The versatility of the PSMN5R0-100XS,127 allows it to be used in a wide range of applications, including:

  • DC/DC Converters
  • Power Supplies for Servers, Telecom, and Computing Systems
  • Motor Drives and Inverters
  • Synchronous Rectification
  • Power Management in Portable and Battery-Powered Devices
  • Automotive Applications and High-Performance Power Trains

With its robust construction and advanced technology, the PSMN5R0-100XS,127 from NXP Semiconductors is the perfect choice for designers looking for a reliable and efficient power MOSFET solution.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess