EN
  • EN
  • DE
  • IT

PSMN7R0-100BS

Part No PSMN7R0-100BS
Manufacturer NXP / Nexperia
Description N-channel 100V 6.8 mΩ standard level MOSFET in D2PAK.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240169-PSMN7R0-100BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN7R0-100BS CAD Model

Description

The PSMN7R0-100BS is a high-performance, low-threshold N-channel Power MOSFET designed and manufactured by NXP Semiconductors. This MOSFET is part of NXP's extensive range of energy-efficient semiconductor solutions, and it is specifically engineered to cater to a broad spectrum of power management and switching applications.

Key Features

  • Low On-Resistance: The PSMN7R0-100BS boasts an ultra-low on-resistance of only 7 mOhms at 10 V, reducing conduction losses and improving efficiency in high-current applications.
  • High Current Capability: With a continuous drain current of 100 A, this MOSFET can handle significant power, making it suitable for demanding environments.
  • 100 V Drain-Source Voltage: This device can withstand high voltage applications, offering a maximum drain-source voltage (Vds) of 100 V, which provides a wide safety margin for most power applications.
  • High-Speed Switching: The PSMN7R0-100BS is designed for fast switching, which is essential for reducing switching losses and improving performance in high-frequency power conversion systems.
  • Low Gate Charge: A low gate charge facilitates faster switching speeds and reduces the power required to drive the gate, contributing to the overall efficiency of the system.

Applications

The versatility of the PSMN7R0-100BS makes it an ideal choice for a variety of applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supplies
  • Automotive Applications
  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems

Package and Reliability

The PSMN7R0-100BS comes in a robust and compact LFPAK56 (Power-SO8) package, which ensures a small footprint on the PCB while providing excellent thermal performance and mechanical durability. The device also features an integrated ESD protection, enhancing its reliability and longevity in sensitive applications.

Environmental Compliance

NXP is committed to environmental sustainability, and the PSMN7R0-100BS complies with various environmental regulations, including RoHS and REACH. This compliance ensures that the product is free of hazardous substances, making it a responsible choice for both manufacturers and consumers.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.8955 $97.7910
3+ $40.1194 $120.3582
5+ $38.8657 $194.3285
6+ $37.6120 $225.6720
8+ $36.3582 $290.8656
11+ $32.5970 $358.5670
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess