EN
  • EN
  • DE
  • IT

PSMN7R6-60BS

Part No PSMN7R6-60BS
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+Rohs
Reference case TO-263
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 733490-PSMN7R6-60BS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN7R6-60BS CAD Model

Description

The PSMN7R6-60BS is a high-performance, N-channel enhancement-mode Field-Effect Transistor (FET) designed by NXP Semiconductors. Engineered for efficiency and reliability, this MOSFET is a testament to NXP's commitment to providing advanced power management solutions. The PSMN7R6-60BS is part of NXP's extensive portfolio of MOSFETs that offer designers a balance of low on-state resistance, high-speed switching, and thermal performance.

Featuring a drain-source voltage (V<sub>DS) of 60V, the PSMN7R6-60BS is well-suited for a variety of applications that require robust and efficient power handling capabilities. With a continuous drain current (I<sub>D) of up to 115A at 25°C, this MOSFET can handle high current loads making it ideal for power conversion in computing, automotive, and industrial environments.

The low on-state resistance (R<sub>DS(on)) of just 7.6 mΩ minimizes conduction losses, thereby enhancing overall system efficiency. This feature, combined with the device's fast switching speed, ensures that the PSMN7R6-60BS is capable of operating in high-frequency circuits without significant losses.

The PSMN7R6-60BS comes in a compact LFPAK56 (Power-SO8) package, which not only saves space on the PCB but also provides excellent thermal conduction thanks to its copper clip and solder die attach. This innovative package design allows for a lower thermal resistance, ensuring that the MOSFET remains cool even under high power operation.

Reliability is a key aspect of the PSMN7R6-60BS, with features such as 100% avalanche tested and an integrated diode for Body-Drain protection. These attributes make the MOSFET a safe and durable choice for designers looking to create robust systems.

In summary, the PSMN7R6-60BS by NXP Semiconductors is a superior MOSFET choice for engineers who require a high-performance power management component that combines low power loss, high thermal efficiency, and exceptional reliability for today's demanding electronic applications.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.8499 $67.9920
190+ $0.6972 $132.4680
290+ $0.6752 $195.8080
400+ $0.6533 $261.3200
515+ $0.6326 $325.7890
685+ $0.5666 $388.1210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess