EN
  • EN
  • DE
  • IT

PSMN8R0-40PS

Part No PSMN8R0-40PS
Manufacturer NXP / Nexperia
Description N-channel 40 V 7.6 mΩ standard level MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240172-PSMN8R0-40PS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN8R0-40PS CAD Model

Description

The PSMN8R0-40PS is a high-performance Power MOSFET produced by NXP Semiconductors, designed to deliver efficiency and power density in a wide range of applications. This device is part of NXP's power MOSFET portfolio, which is renowned for its low on-state resistance, high switching speed, and exceptional thermal performance.

Key Features:

  • Low On-Resistance (R<sub>DS(on)): The PSMN8R0-40PS boasts an extremely low on-resistance of 8 mΩ at V<sub>GS = 10 V, which minimizes conduction losses and improves overall efficiency.
  • High Current Capability: With its ability to handle continuous drain currents up to 100 A, this MOSFET is suitable for high-power applications.
  • 40 V Drain-Source Voltage (V<sub>DS): The device is designed to operate at a maximum drain-source voltage of 40 V, making it ideal for a variety of intermediate voltage applications.
  • Fast Switching Performance: The fast switching characteristics of the PSMN8R0-40PS reduce switching losses and enable high-frequency operation, which is critical for power supplies and DC-DC converters.
  • Enhanced Thermal Performance: The MOSFET's optimized package design facilitates excellent heat dissipation, ensuring reliable operation even under high power and temperature conditions.

Applications:

The PSMN8R0-40PS is suitable for a diverse range of applications, including:

  • DC-DC Converters
  • Motor Drives
  • Power Management Systems
  • Computing and Server Power Supplies
  • Automotive Systems
  • Telecommunication Infrastructure

Package and Reliability:

This MOSFET is available in a TO-220 package, which is widely used in commercial and industrial electronic devices due to its robustness and ease of mounting. The PSMN8R0-40PS is also characterized by its high reliability and long operational life, making it a trusted choice for engineers and designers looking for a high-quality power MOSFET solution.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8727 $65.2362
15+ $8.9207 $133.8105
23+ $8.6426 $198.7798
31+ $8.3632 $259.2592
40+ $8.0851 $323.4040
54+ $7.2481 $391.3974
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,920 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess