EN
  • EN
  • DE
  • IT

PSMN8R5-100XS

Part No PSMN8R5-100XS
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1249
Reference case TO-220F
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 748386-PSMN8R5-100XS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN8R5-100XS CAD Model

Description

PSMN8R5-100XS - NXP's Next-Generation MOSFET

Introducing the PSMN8R5-100XS, an advanced power MOSFET brought to you by NXP Semiconductors. This high-performance component is designed to meet the rigorous demands of modern electronic circuits, offering exceptional efficiency, reliability, and power density. The PSMN8R5-100XS is an ideal choice for a wide range of applications, including power supplies, motor control, computing, and automotive systems.

Key Features:

  • Low RDS(on): This MOSFET boasts an ultra-low on-state resistance of just 8.5 mΩ at VGS = 10 V, which significantly reduces conduction losses and enhances overall efficiency.
  • High Continuous Drain Current (ID): With a robust continuous drain current of 100 A, this device can handle high-current applications with ease.
  • 100V Drain-to-Source Voltage (VDS): The PSMN8R5-100XS is designed to operate at a high voltage, making it suitable for a variety of power conversion tasks.
  • Fast Switching Speed: Fast switching characteristics ensure minimal switching losses and improved performance in high-frequency applications.
  • Enhanced Thermal Performance: The MOSFET's optimized package design allows for excellent heat dissipation, ensuring stable operation even under high power conditions.
  • Robustness: Engineered for durability, the PSMN8R5-100XS can withstand harsh environments and provides reliable performance over a wide temperature range.

Applications:

  • DC/DC converters
  • AC/DC power supplies
  • Motor drives
  • Computing systems
  • Automotive applications
  • Power management solutions

The PSMN8R5-100XS MOSFET from NXP is not just a component; it's a strategic choice for engineers looking to push the boundaries of power efficiency and thermal management. Its advanced technology is encapsulated in a compact, industry-standard LFPAK56 (Power-SO8) package, making it easy to integrate into existing designs.

Whether you're developing cutting-edge power systems or looking for a reliable MOSFET for high-power applications, the PSMN8R5-100XS from NXP offers the performance and reliability you need to succeed.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9223 $67.2805
85+ $1.5773 $134.0705
130+ $1.5280 $198.6400
175+ $1.4787 $258.7725
230+ $1.4295 $328.7850
305+ $1.2816 $390.8880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,960 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess