EN
  • EN
  • DE
  • IT

PSMN8R7-80PS

Part No PSMN8R7-80PS
Manufacturer NXP / Nexperia
Description N-channel 80 V 8.7 mΩ standard level MOSFET in TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240176-PSMN8R7-80PS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PSMN8R7-80PS CAD Model

Description

The PSMN8R7-80PS is a state-of-the-art Power MOSFET device manufactured by NXP Semiconductors, renowned for their innovative approach to high-performance semiconductor technology. This particular MOSFET is designed to meet the increasing demand for efficient power conversion in a wide range of applications, including but not limited to switch-mode power supplies (SMPS), DC-DC converters, motor drives, and power management systems.

Key Features

  • Low On-State Resistance (R<sub>DS(on)): The PSMN8R7-80PS boasts an exceptionally low on-state resistance, which significantly reduces conduction losses and improves overall efficiency, making it ideal for high-efficiency power systems.
  • High Current Capability: With its capability to handle high currents, this MOSFET can easily manage the demands of power-intensive applications.
  • 80V Drain-Source Voltage (V<sub>DS): The device is rated for a drain-source voltage of 80V, providing a good margin for a variety of electronic circuits.
  • Enhanced Thermal Performance: The PSMN8R7-80PS is encapsulated in a robust package that enhances thermal performance, ensuring reliability even under high temperature operations.
  • Fast Switching Speed: Designed for fast switching, this MOSFET minimizes switching losses, which is critical for high-frequency power switching applications.

Applications

The versatility of the PSMN8R7-80PS makes it suitable for a multitude of applications. It is commonly used in:

  • Power supply units for computers and servers
  • Telecommunications equipment
  • Automotive systems, including electric and hybrid vehicles
  • Industrial automation and control systems
  • Renewable energy systems, such as solar inverters and wind turbines

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PSMN8R7-80PS is no exception and is built to meet the rigorous standards of the industry, ensuring both reliability and performance for critical applications. With its combination of efficiency, durability, and versatility, the PSMN8R7-80PS is an excellent choice for designers looking to optimize their power management solutions.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8835 $65.9225
85+ $1.5458 $131.3930
130+ $1.4967 $194.5710
180+ $1.4488 $260.7840
235+ $1.4010 $329.2350
310+ $1.2561 $389.3910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess