EN
  • EN
  • DE
  • IT

PSMN9R8-30MLC

Part No PSMN9R8-30MLC
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case LFPAK33
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 748387-PSMN9R8-30MLC
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSMN9R8-30MLC CAD Model

Description

The PSMN9R8-30MLC is a high-performance Power MOSFET produced by NXP Semiconductors, a leader in the industry known for its innovative and reliable components. This MOSFET is designed to deliver efficient power management and conversion in a wide range of applications, including computing, automotive, and industrial systems.

Key Features

  • Low On-Resistance: The PSMN9R8-30MLC boasts an exceptionally low on-resistance (R<sub>DS(on)) of only 9.8 mΩ at a gate drive of 10 V, minimizing conduction losses and improving overall efficiency.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of up to 100 A, this MOSFET can handle high power applications with ease.
  • 30V Drain-to-Source Voltage: Its 30V maximum drain-to-source voltage (V<sub>DS) allows for a wide range of operation in various circuit designs.
  • Enhanced Thermal Performance: The PSMN9R8-30MLC is designed with an optimized thermal footprint, ensuring reliable operation even under high temperature conditions.
  • Logic Level Gate Drive: It can be driven at logic level voltages, making it compatible with modern microcontrollers and digital circuits without the need for additional gate drivers.

Applications

The flexibility and robustness of the PSMN9R8-30MLC make it suitable for various applications, including:

  • DC/DC converters
  • Motor drives
  • Power management systems
  • Battery management systems
  • Switch mode power supplies (SMPS)

Package and Quality

The PSMN9R8-30MLC comes in a compact LFPAK33 package, which is a leadless package that provides excellent thermal conduction and electrical performance. This package is also RoHS compliant and is designed for environmentally sensitive applications. NXP's commitment to quality ensures that each MOSFET meets the highest standards of reliability and performance.

Whether you are designing power systems for consumer electronics or industrial machinery, the PSMN9R8-30MLC from NXP is an excellent choice for efficient and reliable power switching.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3942 $57.1590
350+ $0.3236 $113.2600
540+ $0.3134 $169.2360
740+ $0.3033 $224.4420
955+ $0.2932 $280.0060
1,280+ $0.2629 $336.5120
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess