EN
  • EN
  • DE

PTN3361BBS,518

Part No PTN3361BBS,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO LEVEL SHIFTER 48HVQFN / Video Shifter IC I2C DVI v1.0, HDMI v1.4b 48-HVQFN (7x7) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Active
Function Shifter
Applications Consumer Video
Standards DVI v1.0, HDMI v1.4b
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-HVQFN (7x7)
Base Product Number PTN3361
Standard Package 4,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 283993-PTN3361BBS,518
Ultra Librarian 3D Model Ultra Librarian PTN3361BBS,518 CAD Model

Description

The PTN3361BBS,518 is a high-performance level shifter manufactured by NXP Semiconductors, designed to address the needs of modern electronics that require the translation of signals between different voltage domains. This particular device is an excellent choice for applications that need to bridge the gap between low voltage and high voltage digital signals, ensuring seamless communication within multi-voltage systems.

Key Features

  • Bidirectional Voltage Translation: The PTN3361BBS,518 is capable of translating signals between 1.8V, 2.5V, 3.3V, and 5V levels, making it highly versatile for interfacing between different logic levels in a system.
  • High-Speed Performance: Designed to support high-speed signal processing, this level shifter can handle fast data rates, which is essential for high-performance computing and communication applications.
  • Low Power Consumption: With its focus on energy efficiency, the PTN3361BBS,518 minimizes power consumption, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, safeguarding the device from the potential damages caused by static electricity.
  • Compact Package: Enclosed in a small HVQFN20 package, the PTN3361BBS,518 is designed for space-constrained applications, offering a compact solution without sacrificing performance.

Applications

The PTN3361BBS,518 is ideal for various applications, including but not limited to:

  • Mobile and Portable Devices
  • Computing and Data Storage
  • Consumer Electronics
  • Industrial Control Systems
  • Networking and Telecommunications Equipment

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the PTN3361BBS,518 is no exception. It is produced with stringent quality control measures and is designed to meet the high standards expected by industry professionals. Users can trust this level shifter to deliver consistent performance and durability for their critical applications.

Whether you're designing a new system or upgrading an existing one, the PTN3361BBS,518 from NXP offers the functionality, performance, and reliability required to ensure seamless operation across different voltage levels.

You May Also Be Interested in

NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9309 $71.8618
4+ $29.4814 $117.9256
7+ $28.5597 $199.9179
9+ $27.6392 $248.7528
11+ $26.7175 $293.8925
15+ $23.9535 $359.3025
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess