EN
  • EN
  • DE
  • IT

PTN5150AHXMP

Part No PTN5150AHXMP
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description IC USB HOST CTLR 12X2QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Protocol USB
Function Controller
Interface USB
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Manufacturer Pack Quantity 10,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807942-PTN5150AHXMP
Ultra Librarian 3D Model Ultra Librarian PTN5150AHXMP CAD Model

Description

Overview of PTN5150AHXMP

The PTN5150AHXMP is a high-performance USB Type-C CC Logic device designed by NXP Semiconductors. This compact and versatile integrated circuit is purposed to simplify the implementation of USB Type-C connector interfaces in various electronic devices, ranging from smartphones and tablets to laptops and wearable technology.

Key Features

  • USB Type-C Compatibility: The PTN5150AHXMP is fully compliant with the USB Type-C standard, ensuring seamless integration with the latest USB Type-C connectors and cables.
  • Configuration Channel (CC) Logic: This IC includes sophisticated CC logic, which allows it to detect the orientation of the USB Type-C plug and configure the USB data lines accordingly.
  • Power Delivery Support: It supports USB Power Delivery (PD) specification, enabling higher power charging and advanced power management across USB Type-C connections.
  • Versatile Use Cases: The device is suitable for a wide range of applications, including power adapters, docks, monitors, and any other electronics that utilize USB Type-C interfaces.
  • Small Footprint: The PTN5150AHXMP comes in a small package, making it ideal for space-constrained applications.

Technical Specifications

The PTN5150AHXMP operates over a wide supply voltage range and is designed to interface directly with the Configuration Channel (CC) lines of the USB Type-C connector. With built-in features such as moisture detection and dead battery provisioning, this IC ensures reliable operation under various conditions.

Applications

Due to its flexibility and compliance with the USB Type-C standard, the PTN5150AHXMP is an excellent choice for designers looking to upgrade their products with the latest USB technology. It is particularly useful in applications that require reversible plug orientation, fast data transfer rates, and robust power delivery capabilities.

Conclusion

The PTN5150AHXMP from NXP Semiconductors is a comprehensive solution for USB Type-C interface implementation. Its rich feature set and compliance with the latest USB standards make it an indispensable component for modern electronic devices seeking to leverage the benefits of USB Type-C technology.

You May Also Be Interested in

Infineon Technologies
PHY 1-CH 10Mbps/100Mbps 3.3V 100-Pin LQFP
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8TDFN / Single Channel 1 Wire Master 1333.3mW Serial Interface 8-Pin TDFN EP T/R
Lowest to $1.2788
Infineon Technologies
IC ETHERNET CONVERTER 128QFP
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
IC ETHERNET USB NETWORK 100-LQFP
Lowest to $9.5165
Infineon Technologies
Lowest to $19.3266
Infineon Technologies
Lowest to $7.2961

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3597 $54.3880
90+ $1.1156 $100.4040
140+ $1.0808 $151.3120
195+ $1.0459 $203.9505
250+ $1.0110 $252.7500
335+ $0.9065 $303.6775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess