EN
  • EN
  • DE

PTVS20VS1UTR

Part No PTVS20VS1UTR
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1226+
Reference case SOD123
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 740872-PTVS20VS1UTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTVS20VS1UTR CAD Model

Description

Overview of NXP PTVS20VS1UTR Transient Voltage Suppressor

The NXP PTVS20VS1UTR is a high-quality Transient Voltage Suppressor (TVS) designed to protect sensitive electronic equipment from voltage spikes and surges. This robust component is a part of NXP's PTVS series, which is known for offering superior clamping performance and high surge current capability. The PTVS20VS1UTR is particularly suitable for applications prone to transient overvoltage events, providing reliable protection in a compact, surface-mount package.

Key Features

  • Reverse Stand-off Voltage: The device has a reverse stand-off voltage of 20V, making it suitable for a range of applications where this voltage level is a common operational parameter.
  • Peak Pulse Power Dissipation: It can handle an impressive 600W (10/1000μs surge) peak pulse power dissipation, ensuring that it can protect against powerful surges without failure.
  • Low Clamping Voltage: With a low clamping voltage, the PTVS20VS1UTR ensures that any excess voltage is quickly and effectively clamped, minimizing the risk of damage to the protected components.
  • Fast Response Time: The device responds swiftly to transient events, providing immediate protection when voltage spikes occur.
  • Low Incremental Surge Resistance: The low resistance during surge events helps to reduce the voltage over stress on protected components.

Applications

The NXP PTVS20VS1UTR TVS diode is ideal for a variety of applications, including:

  • Automotive systems
  • Power supply protection
  • Industrial systems
  • Telecommunication infrastructure
  • Data line and I/O port protection

Reliability and Quality

Manufactured by NXP, a leader in the semiconductor industry, the PTVS20VS1UTR is built to meet high-quality standards. The device's reliability is further assured by its compliance with the ISO 7637-2 and ISO 16750-2 standards, which are particularly relevant for automotive applications. Moreover, the TVS diode comes in a small and convenient SOD-123W package, making it easy to incorporate into various circuit designs without occupying significant board space.

With its combination of performance, protection, and quality, the NXP PTVS20VS1UTR Transient Voltage Suppressor is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6789 $58.0734
15+ $7.9418 $119.1270
23+ $7.6935 $176.9505
32+ $7.4451 $238.2432
41+ $7.1980 $295.1180
54+ $6.4530 $348.4620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess