EN
  • EN
  • DE

PTVS26VP1UP,115

Part No PTVS26VP1UP,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 26VWM 42.1VC SOD128
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 26V
Minimum Breakdown Voltage 28.9V
Max Clamping Voltage 42.1V
Peak Pulse Current(Ippm) 14.3A
Power Dissipation - Pd 600W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package CFP5
Win Source Part Number 114981-PTVS26VP1UP,115
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTVS26VP1UP,115 CAD Model

Description

Product Overview: PTVS26VP1UP,115 by NXP Semiconductors

The PTVS26VP1UP,115 is a high-quality transient voltage suppressor (TVS) diode designed and manufactured by NXP Semiconductors. This robust component is engineered to protect sensitive electronic circuits from voltage spikes and surges, which are typically caused by lightning strikes, electrostatic discharge (ESD), and other transient voltage events. The PTVS26VP1UP,115 is an essential device for safeguarding a wide range of applications, including automotive systems, industrial controls, telecommunications equipment, and consumer electronics.

Key Features

  • Unidirectional Protection: The PTVS26VP1UP,115 offers unidirectional transient voltage suppression, which means it provides protection in one direction, making it ideal for DC voltage applications.
  • Peak Pulse Power: With a peak pulse power dissipation of 600W (10/1000µs), this TVS diode can handle significant power surges, ensuring reliable operation and longevity of the protected device.
  • Low Clamping Voltage: The device features a low clamping voltage, which ensures that the voltage spike is clamped down to a safe level quickly, minimizing the risk of damage to the protected circuit.
  • Stand-off Voltage: It has a stand-off voltage of 26V, which is the maximum voltage that can be applied over the TVS diode without causing it to conduct.
  • Compact Package: Encased in a small SOD-128 flat lead package, the PTVS26VP1UP,115 is designed for space-saving PCB layouts and is suitable for high-density circuit designs.

Applications

The versatility of the PTVS26VP1UP,115 TVS diode makes it an excellent choice for a variety of applications where transient voltage protection is critical. It is often used in:

  • Automotive electronics, such as engine control units, sensors, and infotainment systems
  • Industrial systems, including PLCs, motor drives, and power supplies
  • Telecommunication devices, like base stations, routers, and switches
  • Consumer electronics, including smartphones, laptops, and wearable devices

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PTVS26VP1UP,115 is no exception. It is produced using state-of-the-art manufacturing processes and is subjected to rigorous testing to ensure it meets the highest industry standards for performance and durability.

With its robust protection features and compact design, the PTVS26VP1UP,115 from NXP Semiconductors is an excellent choice for designers looking to enhance the safety and reliability of their electronic systems.

You May Also Be Interested in

Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Vishay
TVS DIODE 36VWM DO214AB
Lowest to $0.8498
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Bourns Inc.
TVS DIODE 24VWM 57VC SMD
Lowest to $1.3063

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5755 $51.7950
215+ $0.4723 $101.5445
330+ $0.4575 $150.9750
455+ $0.4427 $201.4285
585+ $0.4280 $250.3800
785+ $0.3837 $301.2045
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,260 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess