EN
  • EN
  • DE

PTVS28VS1UTR

Part No PTVS28VS1UTR
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1535+
Reference case SOD123W
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 711727-PTVS28VS1UTR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PTVS28VS1UTR CAD Model

Description

Overview of NXP's PTVS28VS1UTR Transient Voltage Suppressor

The PTVS28VS1UTR is a robust transient voltage suppressor (TVS) diode designed by NXP Semiconductors, a leader in the industry. This product is specifically engineered to protect sensitive electronic equipment from voltage spikes and surges that can occur due to lightning, load switch events, and other transient voltage incidents. The device is ideal for safeguarding high-speed data lines and I/O interfaces in a wide range of applications including automotive, industrial, and telecommunications systems.

Key Features

  • High Surge Protection: The PTVS28VS1UTR offers excellent surge protection capabilities, with a peak pulse power dissipation of 600W for a 10/1000μs waveform. This ensures reliable protection for your electronic components against transient voltage events.
  • Low Clamping Voltage: With a low clamping voltage, this TVS diode provides an efficient response to overvoltage events, minimizing the risk of damage to the protected component.
  • Unidirectional Design: As a unidirectional suppressor, it is optimized for scenarios where the threat of overvoltage is predominantly in one polarity, ensuring focused protection.
  • Compact Package: The PTVS28VS1UTR comes in an SOD-123W surface-mounted package, making it suitable for high-density PCB designs and allowing for easy integration into a variety of electronic systems.

Applications

The versatility of the PTVS28VS1UTR makes it suitable for a broad range of applications. It is commonly used in:

  • Automotive control systems
  • Power supply protection
  • Telecommunication backplane interfaces
  • Sensitive microcontroller input protection
  • Industrial control systems

Reliability and Quality

NXP's commitment to quality and reliability is evident in the PTVS28VS1UTR. The device is characterized by its long operational life and stable performance across various environmental conditions. It is compliant with the IEC 61000-4-5 standard, which specifies the requirements for surge immunity, ensuring that it meets international safety and performance standards.

In summary, the PTVS28VS1UTR from NXP is a high-performance TVS diode that offers superior protection against voltage transients. Its compact form factor, high surge capability, and low clamping voltage make it an excellent choice for designers looking to enhance the durability and reliability of their electronic systems.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2055 $50.3475
595+ $0.1687 $100.3765
920+ $0.1634 $150.3280
1,270+ $0.1581 $200.7870
1,640+ $0.1529 $250.7560
2,190+ $0.1370 $300.0300
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess