EN
  • EN
  • DE

PUMB15,115

Part No PUMB15,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NOW NEXPERIA PUMB15 - SMALL SIGN  /  Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Arrays, Pre-Biased
Mfr NXP Semiconductors
Package Bulk
Transistor Type 2 PNP - Pre-Biased (Dual)
Current - Collector (Ic) (Max) 100mA
Voltage - Collector Emitter Breakdown (Max) 50V
Resistor - Base (R1) 4.7kOhms
Resistor - Emitter Base (R2) 4.7kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 30 @ 10mA, 5V
Vce Saturation (Max) @ Ib, Ic 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 1µA
Power - Max 300mW
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package 6-TSSOP
Base Product Number PUMB15
HTSUS 0000.00.0000
Other Names NEXNXPPUMB15,115,2156-PUMB15,115
Standard Package 1
Win Source Part Number 1075933-PUMB15,115
Ultra Librarian 3D Model Ultra Librarian PUMB15,115 CAD Model

Description

The PUMB15,115 is a high-performance, dual PNP transistor crafted by the renowned semiconductor manufacturer NXP Semiconductors. This discrete semiconductor product is designed to meet the needs of a wide range of electronic applications, providing a combination of low voltage operation and energy efficiency.

Key Features

  • Transistor Type: The PUMB15,115 features a dual PNP (Positive-Negative-Positive) transistor configuration, which is essential for amplification and switching applications.
  • Package: It is housed in a small SOT363 surface-mount package, which is ideal for space-constrained applications and ensures a minimal footprint on the PCB (Printed Circuit Board).
  • Low V<sub>CEO: The low collector-emitter voltage is a standout feature, making it suitable for low voltage operations that require efficient power management.
  • High Collector Current: With a high collector current rating, the PUMB15,115 is capable of handling significant current loads, enhancing its versatility in various circuit designs.
  • Complementary NPN Type: The device has a complementary NPN counterpart, allowing designers to implement push-pull configurations for better signal amplification.

Applications

The PUMB15,115 is a versatile component that can be used in a multitude of applications. Some of the typical applications include:

  • Audio amplifiers and pre-amplifiers
  • Signal processing circuits
  • Voltage regulation modules
  • Power management systems
  • Switching circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PUMB15,115 is no exception. It is manufactured under stringent quality control standards and is designed to deliver consistent performance even under harsh conditions.

Environmental Compliance

The PUMB15,115 is also environmentally friendly, complying with various international standards such as RoHS (Restriction of Hazardous Substances), ensuring that it is free from harmful substances and suitable for use in eco-conscious products.

You May Also Be Interested in

Nexperia USA Inc.
Bipolar Transistors - BJT
Lowest to $0.5821
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,12.5V,60W,MATC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess