EN
  • EN
  • DE

PUMD10

Part No PUMD10
Manufacturer NXP / Nexperia
Description NPN/PNP resistor-equipped transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240784-PUMD10
Manufacturer Homepage www.nxp.com
Introduction Date December 04, 1998
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PUMD10 CAD Model

Description

The PUMD10 is a cutting-edge, dual NPN/PNP resistor-equipped transistor (RET) product from the renowned manufacturer, NXP Semiconductors. Crafted to deliver exceptional performance and efficiency, this RET family device is designed for simplifying circuit design and reducing component count in a wide array of applications. The PUMD10 is an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Transistor Type: The PUMD10 combines two NPN and PNP transistors in one package, making it versatile for various switching and amplification applications.
  • Built-In Resistor: Equipped with built-in bias resistors, this RET simplifies circuit design by reducing external components, thus saving board space and potentially lowering production costs.
  • High Efficiency: With its low current consumption and high gain, the PUMD10 ensures efficient operation, making it suitable for low-power applications.
  • Small Package: Available in a small SOT-363 package, the PUMD10 is perfect for compact circuit boards where space is at a premium.
  • Robust Performance: The device is designed to operate reliably over a wide range of temperatures, making it suitable for industrial and automotive environments.

Applications

The versatility of the PUMD10 allows it to be used across various sectors and applications, including:

  • Portable and wearable devices
  • Digital logic circuits
  • Power management systems
  • Signal processing units
  • Control systems

Technical Specifications

The PUMD10 boasts a comprehensive set of technical specifications that make it a robust and reliable component for any electronic design:

  • Collector-Emitter Voltage (VCEO): The device supports a maximum VCEO of 50V for both the NPN and PNP transistors, ensuring stable operation under various conditions.
  • Collector Current (IC): It can handle a collector current of up to 100 mA, suitable for a range of light to medium-load applications.
  • DC Current Gain (hFE): The PUMD10 features a high DC current gain, which enhances the amplification capabilities of the device.

With its robust design and versatile functionality, the PUMD10 from NXP Semiconductors is a top-tier choice for designers seeking to optimize their electronic circuits with a reliable, space-saving solution.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1179 $50.1075
905+ $0.1105 $100.0025
1,405+ $0.1068 $150.0540
2,015+ $0.0993 $200.0895
2,620+ $0.0956 $250.4720
3,270+ $0.0918 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 122,400 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess