EN
  • EN
  • DE

PUMD17

Part No PUMD17
Manufacturer NXP / Nexperia
Description NPN/PNP resistor-equipped transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240789-PUMD17
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PUMD17 CAD Model

Description

The PUMD17 by NXP Semiconductors is a highly integrated, high-performance switching device designed to cater to a wide range of applications. This dual PNP transistor is part of NXP's innovative portfolio of semiconductor solutions that are engineered to streamline electronic circuitry while enhancing overall system reliability.

The PUMD17 is notable for its exceptional efficiency and compact design. It is housed in a small 6-pin SOT363 (SC-88) surface-mount package, which is ideal for space-constrained applications. This device features two PNP transistors with matching characteristics in one package, providing design engineers with a convenient and space-saving solution for applications requiring dual transistor configurations.

Key Features of the PUMD17:

  • Low VCEsat: The device offers a low collector-emitter saturation voltage, which translates to reduced power loss and improved energy efficiency in switching applications.
  • High Current Capability: With a continuous collector current of up to 100 mA, the PUMD17 is capable of handling significant current loads, making it suitable for a variety of power management tasks.
  • Matching Transistor Pairs: The two PNP transistors within the device are well-matched, ensuring consistent performance and simplifying the design process for applications requiring closely matched transistor pairs.
  • Integrated Resistors: The inclusion of built-in bias resistors helps minimize component count, which can lead to a reduction in both board space and overall system costs.

The PUMD17 is an ideal choice for a multitude of applications, including but not limited to switch loads, inverter circuits, interface circuits, and driver circuits. Its robustness and versatility make it a go-to component for designers seeking to optimize their electronic designs for both performance and size.

Whether you are working on consumer electronics, automotive modules, or industrial control systems, the PUMD17 from NXP offers a reliable and efficient solution to meet your switching needs. With its combination of high performance, integrated features, and compact form factor, the PUMD17 stands out as a smart choice for modern electronic applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1455 $50.1975
840+ $0.1194 $100.2960
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,315+ $0.1082 $250.4830
3,095+ $0.0970 $300.2150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 307,790 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess