EN
  • EN
  • DE

PUMD2/DG/B2

Part No PUMD2/DG/B2
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer NXP
Win Source Part Number 354608-PUMD2/DG/B2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PUMD2/DG/B2 CAD Model

Description

The NXP PUMD2/DG/B2 is a cutting-edge, high-performance switching device that is part of NXP's extensive portfolio of semiconductor products. Designed for a wide range of applications, this product is a testament to NXP's commitment to innovation and quality in the field of electronic components.

Key Features

  • High Switching Speed: The PUMD2/DG/B2 is engineered for rapid switching, ensuring efficient operation in circuits that require high-speed signal processing.
  • Dual PNP Transistors: This device integrates two PNP transistors in a single package, offering a compact solution that saves space on printed circuit boards (PCBs).
  • Low V<sub>CEsat: The low collector-emitter saturation voltage minimizes power loss and improves overall energy efficiency.
  • High Current Capability: With the ability to handle significant current levels, the PUMD2/DG/B2 is suitable for demanding applications.
  • Surface-Mount Package: The small-outline package is designed for surface mounting, making it ideal for modern, high-density PCB designs.

Applications

The versatility of the NXP PUMD2/DG/B2 allows it to be used in a variety of applications, including but not limited to:

  • Switching circuits
  • Amplification stages
  • Signal modulation
  • Power management systems
  • Automotive electronics
  • Consumer electronics

Quality and Reliability

NXP is known for its rigorous standards in product quality and reliability. The PUMD2/DG/B2 is manufactured using high-quality materials and is subjected to thorough testing to ensure it meets the stringent requirements of the industry. Clients can trust in the dependability of this product for their critical applications.

Environmental Compliance

In line with global environmental standards, the NXP PUMD2/DG/B2 complies with RoHS directives, ensuring that it is free from hazardous substances and is suitable for use in eco-friendly products.

You May Also Be Interested in

Innovisionsemi
TRANS PREBIAS 1NPN 1PNP 50V SC88
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0513
ON Semiconductor
TRANS PREBIAS 1NPN 1PNP SOT-563
Lowest to $1.4553
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA PEMH7 - SMALL SIGNA
Need more? Email Us
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP SOT-666
Need more? Email Us
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess