EN
  • EN
  • DE

PUMD2

Part No PUMD2
Manufacturer NXP / Nexperia
Description Trans Digital BJT NPN/PNP 50V 100mA Automotive 6-Pin TSSOP / NPN/PNP resistor-equipped transistors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240791-PUMD2
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Introduction Date August 10, 1998
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PUMD2 CAD Model

Description

The PUMD2 is a versatile, high-performance switching device designed by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This discrete semiconductor is part of NXP's extensive range of small-signal transistors, which are crucial components in modern electronic applications due to their efficiency and small footprint.

Key Features

  • Dual PNP Transistors: The PUMD2 integrates two PNP transistors in a single package, offering compact design possibilities and reduced component count in circuit designs.
  • High Current Capacity: With the ability to handle significant current levels, this product is suitable for a wide range of applications that require robust performance.
  • Low Voltage Operation: Designed for low voltage operation, the PUMD2 is ideal for portable and battery-powered devices, ensuring energy efficiency and prolonged battery life.
  • Surface-Mount Package: The device comes in a small SOT-363 package, which is perfect for space-constrained applications and supports modern, high-density PCB designs.

Applications

The PUMD2's dual transistor configuration makes it highly suitable for use in switch and amplifier applications. It is commonly used in:

  • Signal processing circuits
  • Power management modules
  • Audio amplifiers
  • Driver stages in amplifiers
  • Control systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The PUMD2 is manufactured with stringent quality control processes, ensuring that it meets the rigorous standards required for industrial and consumer applications. Its robust design ensures long-term reliability, making it a preferred choice for designers looking for performance and durability.

Environmental Compliance

In line with NXP's dedication to environmental sustainability, the PUMD2 complies with various international standards, including RoHS and REACH. This commitment ensures that the product is not only advanced in terms of technology but also conscious of its environmental impact.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
705+ $0.0713 $50.2665
1,500+ $0.0668 $100.2000
2,325+ $0.0646 $150.1950
3,330+ $0.0601 $200.1330
4,330+ $0.0578 $250.2740
5,410+ $0.0555 $300.2550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 705 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess