NXP PMBF170 MOSFET Overview
The NXP PMBF170 is a high-performance, N-channel enhancement mode Field-Effect Transistor (FET) designed for use in power management applications. This MOSFET is a part of NXP's portfolio of low-threshold devices, offering efficient power control with a minimal gate threshold voltage, making it suitable for low-voltage and low-power operations.
Key Features
- Low Threshold Voltage: The PMBF170 has a low gate threshold voltage, which allows it to be driven at lower voltages. This makes it ideal for battery-operated devices and other applications where power efficiency is crucial.
- High-Speed Switching: This MOSFET is designed for fast switching applications, providing improved performance in circuits that require high-speed operation.
- Low On-Resistance: With its low on-state resistance, the PMBF170 minimizes power loss and heat generation when conducting, further enhancing the efficiency of the overall system.
- Surface-Mount Package: The device comes in a compact SOT-23 package, which is suitable for automated assembly processes, and is space-saving for PCB design.
Applications
The versatility of the NXP PMBF170 makes it well-suited for a wide range of applications, including:
- Power management circuits
- DC-DC converters
- Battery-powered devices
- Motor control systems
- Load switching
- Logic level translation
Technical Specifications
The PMBF170 boasts impressive technical specifications that allow designers to leverage its capabilities in various electronic designs:
- Drain-Source Voltage (Vds): 60V
- Gate-Source Voltage (Vgs): ±20V
- Continuous Drain Current (Id): 300mA
- Power Dissipation (Pd): 830mW
- Operating Temperature Range: -55°C to +150°C
With these specifications, the NXP PMBF170 is a reliable and efficient choice for engineers looking to optimize power management in their electronic designs.