EN
  • EN
  • DE

PUSBM12VX4-TL

Part No PUSBM12VX4-TL
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description High-speed USB OTG ESD protection diode arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834465-PUSBM12VX4-TL
Ultra Librarian 3D Model Ultra Librarian PUSBM12VX4-TL CAD Model

Description

The PUSBM12VX4-TL is a cutting-edge component designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is a testament to NXP’s commitment to providing innovative solutions that meet the evolving needs of electronic systems in various applications.

Key Features

  • High-Speed Data Line Protection: The PUSBM12VX4-TL is specifically engineered to protect sensitive data lines from electrostatic discharge (ESD), electrical fast transients (EFT), and other voltage-induced transient phenomena.
  • Low Clamping Voltage: It boasts an impressive low clamping voltage, which ensures that any transient voltage spikes are quickly suppressed, safeguarding the connected components from potential damage.
  • Low Capacitance: With its low capacitance design, this product ensures that signal integrity is maintained, making it ideal for high-speed data applications without compromising performance.
  • Multi-Line Protection: The device offers protection for up to four data lines, providing a compact and efficient solution for systems with multiple interfaces that need simultaneous shielding.

Applications

The PUSBM12VX4-TL is versatile and can be used in a wide range of applications, including:

  • USB 2.0 and 3.0 power and data line protection
  • High-speed data interfaces such as HDMI, Thunderbolt, and DisplayPort
  • Consumer electronics that require robust ESD protection
  • Industrial applications where data integrity and device longevity are critical

Quality and Reliability

NXP's PUSBM12VX4-TL is built to the highest standards of quality and reliability. It is manufactured using industry-leading semiconductor processes, ensuring that each device meets NXP's stringent requirements for performance and durability. This makes the PUSBM12VX4-TL an ideal choice for designers looking for a reliable ESD protection solution that does not compromise on speed or efficiency.

Environmental Compliance

Committed to environmental stewardship, NXP ensures that the PUSBM12VX4-TL adheres to global environmental standards. This product is compliant with RoHS directives, which restricts the use of certain hazardous substances in electrical and electronic equipment, making it a responsible choice for eco-conscious businesses and consumers.

You May Also Be Interested in

Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2599 $58.4775
475+ $0.2437 $115.7575
740+ $0.2345 $173.5300
1,060+ $0.2183 $231.3980
1,375+ $0.2102 $289.0250
1,725+ $0.2010 $346.7250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,580 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess