EN
  • EN
  • DE

PUSBM30VX4-TL

Part No PUSBM30VX4-TL
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13N
Reference case DFN1616-6
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 733514-PUSBM30VX4-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PUSBM30VX4-TL CAD Model

Description

The PUSBM30VX4-TL is a cutting-edge USB ESD protection device designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and reliable components. This product is specifically engineered to safeguard USB interfaces from electrostatic discharge (ESD) events, which can cause irreversible damage to sensitive electronic circuits.

Key Features

  • USB Compliance: The PUSBM30VX4-TL is compliant with USB 2.0 and 3.0 standards, ensuring compatibility with a wide range of USB-enabled devices.
  • Low Capacitance: With its low line capacitance, this protection device preserves signal integrity, making it ideal for high-speed data lines without compromising data transfer rates.
  • ESD Protection: It offers robust ESD protection up to 30 kV (air and contact discharge) as per the IEC 61000-4-2 standard, safeguarding your devices from sudden electrostatic events.
  • Multi-Line Protection: The device features four lines of protection, which makes it suitable for protecting a full USB interface with a single component.
  • Compact Package: The PUSBM30VX4-TL comes in a small SOT23-6 package, which is perfect for space-constrained applications.

Applications

The versatile nature of the PUSBM30VX4-TL makes it suitable for a broad array of applications. It is particularly useful in:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Peripheral devices including keyboards, mice, and external hard drives
  • Communication systems where USB interfaces are used for data transfer
  • Industrial automation equipment requiring USB connectivity

Why Choose PUSBM30VX4-TL?

Choosing the PUSBM30VX4-TL for your USB interface protection needs ensures that you are getting a product designed with the latest technology to provide the highest level of security against ESD events. Its low capacitance feature ensures that your high-speed data transfers remain unaffected, while its compliance with USB standards guarantees compatibility with a wide range of devices. With NXP's reputation for quality and reliability, the PUSBM30VX4-TL is an excellent choice for protecting your valuable electronic equipment from the risks of electrostatic discharge.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0624 $52.8112
31+ $3.3333 $103.3323
47+ $3.2291 $151.7677
64+ $3.1250 $200.0000
83+ $3.0208 $250.7264
111+ $2.7083 $300.6213
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess