EN
  • EN
  • DE

PVR100AZ-B3V3

Part No PVR100AZ-B3V3
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Voltage regulator series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1240892-PVR100AZ-B3V3
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PVR100AZ-B3V3 CAD Model

Description

Introducing the PVR100AZ-B3V3 - A Robust Voltage Regulator from NXP

The PVR100AZ-B3V3 is a state-of-the-art voltage regulator designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This precision-engineered component is tailored to deliver stable and reliable voltage regulation in a wide array of applications, ensuring optimal performance and efficiency in your electronic devices.

Key Features

  • High Stability: The PVR100AZ-B3V3 offers exceptional voltage regulation, maintaining a consistent output even under varying input conditions and load fluctuations. This makes it an ideal choice for sensitive electronic circuits that require a stable power supply.
  • Low Dropout Voltage: Designed for efficiency, this regulator features a low dropout voltage, which minimizes power loss and ensures that the device operates effectively even when the input voltage is close to the output voltage.
  • Wide Operating Temperature Range: With an operating temperature range that spans from -40°C to +125°C, the PVR100AZ-B3V3 is suitable for use in harsh environments and can withstand extreme conditions without compromising its performance.
  • Protection Features: The device includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and short-circuit protection, safeguarding your electronic systems from potential damage caused by abnormal operating conditions.
  • Compact Package: The PVR100AZ-B3V3 comes in a small-sized package, making it an excellent choice for space-constrained applications. Its compact design allows for easy integration into your existing designs without the need for significant layout changes.

Applications

The versatility of the PVR100AZ-B3V3 allows it to be used in a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Portable Devices

Whether you're designing a sophisticated automotive system or a compact consumer electronic device, the PVR100AZ-B3V3 from NXP Semiconductors provides the reliability and performance you need. Its advanced features and robust design ensure that your products operate smoothly and efficiently, giving you the edge in today's competitive market.

Choose the PVR100AZ-B3V3 for your next project and experience the quality and innovation that NXP Semiconductors brings to the table.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0903 $59.9665
130+ $0.8940 $116.2200
200+ $0.8663 $173.2600
280+ $0.8385 $234.7800
360+ $0.8108 $291.8880
480+ $0.7265 $348.7200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess