EN
  • EN
  • DE

PXAS30KBA B

Part No PXAS30KBA B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT ROMLESS 68PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor XA
Part Core Size 16-Bit
Speed(Frequency) 30MHz
Number of I/O 50
Program Memory Type ROMless
Data RAM Size 1K x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 68-PLCC (24.23x24.23)
Win Source Part Number 210384-PXAS30KBA B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PXAS30KBA B CAD Model

Description

NXP PXAS30KBA B: A High-Performance Automotive Processor

The NXP PXAS30KBA B is a state-of-the-art automotive processor designed to meet the rigorous demands of modern vehicle electronics. This powerful and versatile processor is part of NXP's renowned product lineup, well-known for delivering exceptional performance, security, and reliability in automotive applications.

Key Features

  • Advanced Processing Capabilities: At the heart of the PXAS30KBA B is a high-performance architecture that enables sophisticated computing tasks, essential for advanced driver-assistance systems (ADAS), infotainment, and other in-vehicle applications.
  • Enhanced Security: Understanding the importance of security in automotive systems, the PXAS30KBA B incorporates state-of-the-art security features to protect against unauthorized access and ensure the integrity of the vehicle's electronic systems.
  • Robust Communication: With integrated networking capabilities, this processor facilitates robust communication protocols, ensuring seamless data exchange within the vehicle's network and with external devices.
  • Power Efficiency: Despite its powerful performance, the PXAS30KBA B is designed to be energy-efficient, reducing the overall power consumption of the vehicle's electronics and contributing to better fuel economy or extended battery life in electric vehicles.

Applications

The PXAS30KBA B is ideally suited for a range of automotive applications, including:

  • Advanced Driver-Assistance Systems (ADAS)
  • Infotainment and Telematics
  • Vehicle Networking
  • Powertrain and Engine Management
  • Instrument Cluster Systems

Quality and Reliability

NXP's commitment to quality and reliability is evident in the PXAS30KBA B processor, which is built to withstand the harsh conditions of the automotive environment. It is designed to operate over a wide temperature range and is resistant to the vibrations and shocks typically encountered in vehicles.

Whether you are developing cutting-edge ADAS, creating an immersive infotainment experience, or innovating within vehicle networking, the NXP PXAS30KBA B processor provides the performance and features necessary to drive your automotive solutions forward.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.5072 $75.5072
2+ $73.1476 $146.2952
3+ $70.7880 $212.3640
4+ $68.4284 $273.7136
5+ $61.3496 $306.7480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess