EN
  • EN
  • DE

PXLS63230AES

Part No PXLS63230AES
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description PSI5 PROTOCOL HIGH X 1 AXIS ACC / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tray
Base Product Number PXLS63230
Standard Package 74
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346613-PXLS63230AES
Ultra Librarian 3D Model Ultra Librarian PXLS63230AES CAD Model

Description

The PXLS63230AES is a state-of-the-art semiconductor device designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This advanced product is part of NXP's extensive portfolio of integrated circuits that cater to the growing demands of modern technology applications.

Key Features

  • High Performance: The PXLS63230AES is built for speed and efficiency, making it ideal for high-performance computing applications.
  • Energy Efficient: With power-saving features, this product is designed to optimize energy consumption, extending battery life for portable devices and reducing costs for stationary applications.
  • Advanced Security: NXP's commitment to security is evident in the PXLS63230AES, which includes robust security features to protect against unauthorized access and data breaches.
  • Connectivity: This device offers a range of connectivity options, ensuring seamless integration with other components and systems within a variety of networking environments.
  • Compact Size: The PXLS63230AES comes in a compact package, making it suitable for space-constrained applications without compromising on performance.

Applications

The versatility of the PXLS63230AES allows it to be used across various industries and applications. It is particularly well-suited for:

  • Advanced computing systems
  • Consumer electronics
  • Automotive electronics
  • Industrial control systems
  • Internet of Things (IoT) devices

Technical Specifications

The PXLS63230AES boasts impressive technical specifications that ensure reliability and performance:

  • Operating Voltage: Specified for optimal performance within its designated voltage range.
  • Temperature Range: Engineered to operate reliably in a broad range of environmental conditions.
  • Package Type: Delivered in a package that balances size and thermal management requirements.
  • Quality and Reliability: Manufactured to NXP's high-quality standards, ensuring long-term reliability for critical applications.

With the PXLS63230AES, NXP continues to push the boundaries of technology, providing innovative solutions that empower the electronics of tomorrow. For detailed product specifications, application support, and ordering information, please visit NXP's official website or contact an authorized distributor.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
Analog Devices Inc.
ACCELEROMETER HIGH G
Need more? Email Us
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess