EN
  • EN
  • DE

PXLS80422AESR2

Part No PXLS80422AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description 2 AXIS MED/MED XZ / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Base Product Number PXLS80422
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346580-PXLS80422AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS80422AESR2 CAD Model

Description

The PXLS80422AESR2 is a state-of-the-art semiconductor product from NXP, a leading technology company known for its cutting-edge innovations in the electronics market. This product is designed to cater to the demanding needs of modern electronic applications, offering a robust combination of performance, efficiency, and reliability.

Key Features

  • High Performance: The PXLS80422AESR2 is built to deliver top-notch performance, making it suitable for high-speed computing, advanced control systems, and sophisticated signal processing tasks.
  • Energy Efficiency: Despite its power, this product is engineered for energy efficiency, helping to reduce the overall power consumption of the systems it is integrated into.
  • Compact Design: The compact footprint of the PXLS80422AESR2 ensures that it can fit into a wide range of applications without compromising on space.
  • Durability: NXP's commitment to quality means that this product is designed to withstand the rigors of continuous operation in challenging environments.

Applications

The versatility of the PXLS80422AESR2 allows it to be used across various industries and applications. It is particularly well-suited for:

  • Automotive systems, including advanced driver-assistance systems (ADAS) and in-vehicle networking
  • Industrial automation, for tasks that require precise control and rapid processing
  • Consumer electronics, enhancing the capabilities of smart home devices and entertainment systems
  • Communication infrastructure, supporting the backbone of modern telecommunication networks

Technical Specifications

The PXLS80422AESR2 boasts a range of technical specifications that underscore its capabilities:

  • Advanced processing core for high computational throughput
  • Integrated power management for optimized energy usage
  • Robust security features to protect against unauthorized access and ensure data integrity
  • Compatibility with a wide range of communication protocols for seamless integration

In summary, the PXLS80422AESR2 from NXP is a powerhouse of functionality, designed for those who need a reliable and efficient component in their electronic systems. With its advanced features and NXP's reputation for quality, this product stands out as a top choice for engineers and designers across multiple sectors.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 5G ANALOG 16LFCSP
Lowest to $10.7687
Analog Devices Inc.
ACCELEROMETER SPI 16SOIC
Lowest to $39.1695
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess