EN
  • EN
  • DE

PXLS80733AESR2

Part No PXLS80733AESR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description 2 AXIS HI/HI YZ / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number PXLS80
Standard Package 1
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1346470-PXLS80733AESR2
Ultra Librarian 3D Model Ultra Librarian PXLS80733AESR2 CAD Model

Description

The PXLS80733AESR2 is a state-of-the-art microcontroller unit (MCU) crafted by NXP Semiconductors, a leader in the field of advanced integrated circuits. This product is part of the widely acclaimed and robust S32 automotive platform, designed to meet the high demands of modern automotive applications. The PXLS80733AESR2 is engineered to deliver exceptional performance, security, and functional safety, making it an ideal choice for a wide range of automotive applications, including advanced driver-assistance systems (ADAS), engine management, and in-vehicle networking.

Key Features:

  • Advanced Architecture: Built on the Arm® Cortex®-M7 core, the PXLS80733AESR2 operates at high speeds and offers a balanced combination of computing power and energy efficiency.
  • Enhanced Security: With an integrated Hardware Security Module (HSM), it ensures robust protection against a wide array of cyber threats and is designed to safeguard in-vehicle data communications.
  • Functional Safety: The MCU is designed in compliance with ISO 26262 standards, aiming for a high level of functional safety (up to ASIL D) in automotive applications.
  • Connectivity: Multiple communication interfaces, including CAN FD, LIN, and Ethernet, provide versatile connectivity options for complex automotive systems.
  • Memory: It comes equipped with ample memory resources, including high-speed RAM and flash memory, facilitating smooth and efficient program execution and data storage.
  • Temperature Range: The device operates reliably over a wide temperature range, making it suitable for harsh automotive environments.

Applications:

The PXLS80733AESR2 is designed to be flexible and powerful enough to handle a variety of automotive applications. It can be used in powertrain systems, body and comfort control modules, and gateway applications. Its robust security features make it particularly well-suited for applications where data integrity and secure communications are critical.

With its blend of performance, security, and safety, the PXLS80733AESR2 from NXP is an exceptional choice for automotive manufacturers looking to innovate and enhance the capabilities of their vehicles.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
Bosch Sensortec
ACCELEROMETER 2-16G 12LGA
Lowest to $2.6596
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess