EN
  • EN
  • DE
  • IT

PXT2907.115

Part No PXT2907.115
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1537+
Reference case SOT-89
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755773-PXT2907.115
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PXT2907.115 CAD Model

Description

Product Overview: PXT2907.115 by NXP

The PXT2907.115 is a high-performance, small signal bipolar transistor from NXP Semiconductors, designed to meet the stringent requirements of the modern electronic industry. This PNP transistor is a robust component that offers a perfect balance between efficiency and reliability, making it an ideal choice for a wide range of applications, including signal processing, amplification, and switching.

Manufactured with state-of-the-art technology, the PXT2907.115 boasts a collector-emitter voltage (V<sub>CEO) of 60V, and a collector current (I<sub>C) of up to 600mA, which allows for a broad spectrum of operations in various circuit configurations. Its high current gain bandwidth product (f<sub>T) and low noise figure are tailored to enhance performance in audio amplifiers, drivers, and other audio-related applications.

The PXT2907.115 comes in a TO-92 package, known for its simplicity and ease of mounting on a printed circuit board (PCB). This package type is widely appreciated for its good thermal and electrical characteristics, providing a reliable mechanical structure for the semiconductor device. The three-lead configuration of the TO-92 package ensures straightforward insertion into pre-drilled holes or surface mounting, depending on the design requirements of the application.

NXP's commitment to quality is evident in the PXT2907.115, with features such as high collector-base breakdown voltage (V<sub>CBO), and emitter-base breakdown voltage (V<sub>EBO), which contribute to the component's stability and longevity. The device also exhibits excellent saturation characteristics, minimizing voltage drops and power losses during operation.

The versatility of the PXT2907.115 transistor makes it suitable for a multitude of electronic circuits. Whether it's for linear amplification in audio systems, switching in power management, or as a component in digital logic circuits, the PXT2907.115 is engineered to deliver top-notch performance with the reliability that NXP Semiconductors is known for.

For technical specifications, application notes, and detailed product information, professionals and enthusiasts alike are encouraged to consult the official NXP datasheets and support documentation. The PXT2907.115 is not just a component; it's a testament to NXP's innovation and dedication to advancing the electronics industry.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess