EN
  • EN
  • DE

PZM12NB1

Part No PZM12NB1
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1241005-PZM12NB1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PZM12NB1 CAD Model

Description

The NXP PZM12NB1 is a high-performance, low-voltage PNP transistor designed for a wide range of applications. This bipolar junction transistor (BJT) is tailored to deliver reliable and efficient performance in various electronic circuits. Its PNP configuration makes it suitable for use in amplification and switching applications where a negative polarity is required.

Key Features

  • Low Voltage Operation: The PZM12NB1 operates at a maximum of -12V, making it ideal for low-voltage applications.
  • High Current Capacity: With a continuous collector current of up to -500mA, this transistor can handle moderate power loads with ease.
  • Energy Efficient: Its low saturation voltage ensures minimal power loss, enhancing the overall efficiency of the electronic system.
  • Compact SOT346 Package: The PZM12NB1 comes in a small surface-mount package, making it suitable for space-constrained applications.
  • High Gain Bandwidth Product: It offers excellent frequency response, which is crucial for applications involving signal amplification.

Applications

The NXP PZM12NB1 is versatile and can be used in a variety of electronic circuits. Some common applications include:

  • Audio Amplifiers
  • Signal Processing
  • Power Management Circuits
  • Switching Regulators
  • Driver Stages in Hi-Fi equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PZM12NB1 is no exception. It is built to meet the rigorous standards of the industry, ensuring stable performance and longevity in the field. Whether you're designing consumer electronics, automotive systems, or industrial controls, the PZM12NB1 provides the performance and reliability you need.

Summary

In summary, the NXP PZM12NB1 is a robust and efficient PNP transistor that offers a blend of low-voltage operation, high current capacity, and energy efficiency. Its compact form factor and high gain bandwidth product make it an excellent choice for designers looking to optimize their electronic circuits without compromising on space or performance.

You May Also Be Interested in

Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess