Product Overview: PZT3906FD by NXP Semiconductors
The PZT3906FD is a high-quality bipolar junction transistor (BJT) from NXP Semiconductors, a reputed name in the semiconductor industry. This product is specifically designed to offer superior performance in various electronic applications, including switching and amplification tasks in commercial, industrial, and educational environments.
Key Features
- Type: PNP - The PZT3906FD is a PNP transistor, which means it is designed to allow current to flow from the emitter to the collector when a negative base voltage is applied.
- Package: SOT-223 - This device comes in a compact SOT-223 surface-mount package, which is ideal for automated assembly processes and helps in saving valuable board space.
- VCEO: 40V - The collector-emitter voltage rating of 40V ensures that the transistor can handle moderate voltage applications with ease.
- IC: 200mA - With a continuous collector current rating of 200mA, the PZT3906FD is capable of driving a wide range of loads.
- Power Dissipation: 1.25W - The power dissipation rating of 1.25W allows the transistor to handle a significant amount of power without overheating.
- hFE (DC Current Gain): High - The PZT3906FD boasts a high DC current gain, which is a measure of the transistor's ability to amplify the input signal.
Applications
The versatility of the PZT3906FD makes it suitable for a wide array of applications. It is commonly used in:
- Signal amplification circuits
- Audio amplifiers
- Switching applications
- Power management systems
- Driver modules
- Linear amplification tasks
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the PZT3906FD is no exception. It is built to meet the stringent standards of the industry and is thoroughly tested to ensure it performs consistently under various conditions.
Whether you're designing a new circuit or looking for a reliable component for your existing project, the PZT3906FD by NXP Semiconductors is an excellent choice that combines performance, efficiency, and durability.