EN
  • EN
  • DE

S80C51FA-4A44

Part No S80C51FA-4A44
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Description 8-BIT 8 MHz MICROCONTROLLER PQCC44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090451-S80C51FA-4A44
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S80C51FA-4A44 CAD Model

Description

NXP S80C51FA-4A44 Microcontroller

The NXP S80C51FA-4A44 is a powerful and versatile 8-bit microcontroller that offers a robust set of features for a wide range of applications. This microcontroller is based on the high-performance 80C51 architecture, which has been optimized for speed and efficiency, making it an ideal choice for industrial control systems, automotive applications, and smart devices requiring complex logic operations and interfacing capabilities.

Key Features:

  • CPU Core: The S80C51FA-4A44 is built around an enhanced 80C51 processor core that operates at up to 44 MHz, providing high computational power and efficient control of peripherals.
  • Memory: It comes equipped with 256 bytes of RAM and a variety of ROM options, ensuring ample space for application code and data storage.
  • I/O Ports: Multiple I/O ports with configurable pins offer flexibility in connecting with external devices and support for a range of digital and analog signals.
  • Timers/Counters: Integrated timers and counters with dedicated hardware for PWM, capture/compare, and time-based control functions enable precise event management and scheduling.
  • Serial Communication: Onboard serial communication interfaces, including UART, SPI, and I2C, allow for easy data exchange with other microcontrollers, sensors, and peripherals.
  • Power Management: Advanced power-saving modes help to reduce energy consumption, making the S80C51FA-4A44 suitable for battery-operated devices.
  • Interrupt System: A priority-level interrupt system ensures responsive and reliable handling of real-time events, critical for applications requiring immediate attention to external changes.

Applications:

The S80C51FA-4A44 is designed to meet the demands of complex embedded systems. It is commonly used in:

  • Industrial automation and process control
  • Automotive systems and engine management
  • Consumer electronics and smart home devices
  • Telecommunications and networking equipment
  • Medical devices and instrumentation

With its robust instruction set, multiple communication interfaces, and flexible I/O options, the NXP S80C51FA-4A44 microcontroller stands out as a dependable and powerful solution for designers looking to create sophisticated and reliable electronic products.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess