EN
  • EN
  • DE

PZTA44/B

Part No PZTA44/B
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT223
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 733527-PZTA44/B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PZTA44/B CAD Model

Description

The NXP PZTA44/B is a high voltage, high-speed switching transistor designed for a wide array of applications. This NTC product is part of the NXP Semiconductors' portfolio, known for its high reliability and performance in demanding environments. The PZTA44/B is a surface-mount device (SMD) that comes in a compact package, making it suitable for high-density PCB designs.

Key Features

  • Voltage Capabilities: With a collector-emitter voltage (VCEO) of 400V, the PZTA44/B is well-suited for circuitry that requires high voltage operation.
  • Current Handling: This transistor can handle continuous collector currents (IC) up to 500 mA, making it capable of driving moderate loads.
  • High-speed Switching: The device offers fast switching speeds, which is essential for applications such as switching regulators, inverters, and high-frequency circuits.
  • Thermal Performance: The PZTA44/B is designed to maintain stability and performance over a wide temperature range, ensuring reliability in variable operating conditions.
  • Low Saturation Voltage: The low collector-emitter saturation voltage helps to reduce power dissipation and improve efficiency in the circuit.

Applications

The versatility of the PZTA44/B makes it an ideal choice for numerous applications. It is commonly used in:

  • Power management circuits
  • DC-DC converters
  • Motor control drivers
  • High voltage switching applications
  • Lighting systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The PZTA44/B is no exception, with its robust construction and adherence to stringent quality standards. It is designed to meet the requirements of the most challenging electrical and thermal conditions, ensuring a long operational life and consistent performance.

Environmental Compliance

The PZTA44/B is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to create sustainable products.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.4061
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess